Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names SY10EL16VBZI TR,SY10EL16VBZI TR,SY10EL16VBZITR,SY10EL16VBZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256404-SY10EL16VBZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VBZI-TR CAD Model

Description

Product Overview: SY10EL16VBZI-TR by Microchip Technology

The SY10EL16VBZI-TR is a high-performance differential receiver/translator designed by Microchip Technology, a leader in the semiconductor industry. This device is part of Microchip's SY10 series, which is known for its reliable and innovative integrated circuits that cater to a wide range of applications.

Key Features

  • Voltage Range: The SY10EL16VBZI-TR operates over a 4.2V to 5.5V power supply range, making it versatile for various digital systems.
  • High-Speed Performance: It boasts a maximum frequency of 5GHz, ensuring rapid signal processing and transmission for high-speed applications.
  • Differential Inputs: The device features differential PECL inputs, which are compatible with standard PECL 10K inputs, allowing for easy integration into existing designs.
  • Output Options: The SY10EL16VBZI-TR provides both differential and single-ended outputs, offering flexibility in interfacing with other components.
  • Temperature Range: It is designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The device is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The SY10EL16VBZI-TR is well-suited for a variety of applications that require high-speed signal processing and translation. It is commonly used in:

  • Automated Test Equipment (ATE)
  • High-speed data communication systems
  • Backplane and cable driving
  • Clock distribution and generation circuits
  • Networking and telecommunication equipment

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY10EL16VBZI-TR is manufactured with precision and undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

ON Semiconductor
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $12.8470
ECAD model for MC100EP16DTR2G
ON Semiconductor
IC RCVR/DRV ECL QUAD DFF 20TSSOP
Need more? Email Us
ECAD model for MC100EP17DTG
Texas Instruments
4-1 MULTIDMULTI TRANSCVR 56TSSOP
Need more? Email Us
ECAD model for 74ABTH16460DGGRE4
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $16.2163
ECAD model for MC100EP17DW
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Need more? Email Us
ECAD model for SN74LS181N
Texas Instruments
10-BIT VOLTAGE CLAMP | IC 10BIT VOLTAGE CLAMP 24-TVSOP
Need more? Email Us
ECAD model for SN74TVC3010DGVRG4
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ECAD model for MC10EP16TDG
ON Semiconductor
IC RCVR-CML DRVR/XLATOR 8-TSSOP
Need more? Email Us
ECAD model for NB4N316MDTR2G
IDT, Integrated Device Technology Inc
IC BUFFER 28BIT CONF DDR2 176BGA
Need more? Email Us
ECAD model for IDT74SSTUBH32868ABKG

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention