EN
  • EN
  • DE

L6562DTR-5STLF

Part No L6562DTR-5STLF
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer STMicroelectronics
Win Source Part Number 292363-L6562DTR-5STLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6562DTR-5STLF CAD Model

Description

STMicroelectronics L6562DTR-5STLF Power Management IC

The L6562DTR-5STLF is a state-of-the-art power management integrated circuit (IC) from STMicroelectronics, designed specifically for highly efficient and reliable power supply systems. This IC is part of the L6562 series, which is renowned for its advanced features and performance in managing power for a wide range of applications.

The L6562DTR-5STLF is a transition-mode Power Factor Correction (PFC) controller IC, which operates in a boundary conduction mode, making it suitable for applications that require a high power factor and low Total Harmonic Distortion (THD). It is an ideal choice for systems that demand energy efficiency, such as switch-mode power supplies (SMPS), LED drivers, and other power conversion applications.

The device is equipped with numerous features that enhance its performance and ease of use. It includes a fixed off-time control that enables the IC to achieve near-unity power factor across a wide range of load conditions. Additionally, the L6562DTR-5STLF incorporates protections such as overvoltage, undervoltage, and overcurrent protection, which safeguard the system against various fault conditions.

The IC also boasts a very low start-up current and operating quiescent current, which contributes to the overall system efficiency. Its multi-function pin offers flexibility in setting operational parameters such as maximum output voltage and power-on reset, providing designers with the ability to fine-tune performance according to specific application requirements.

STMicroelectronics packages the L6562DTR-5STLF in a compact SO-8 package, which is suitable for space-constrained applications. The device is also RoHS compliant and designed to meet the rigorous standards of the electronics industry, ensuring reliability and longevity in end products.

In summary, the L6562DTR-5STLF from STMicroelectronics represents a sophisticated solution for power management, offering advanced PFC capabilities, robust protection features, and flexible configuration options, all within a compact package. This makes it an excellent choice for designers looking to enhance the efficiency, reliability, and performance of their power supply systems.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess