EN
  • EN
  • DE

SY10EL07ZC-TR

Part No SY10EL07ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 2-INPUT 8-SOIC / XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL07
Other Names SY10EL07ZC TR,SY10EL07ZC TR,SY10EL07ZCTR,SY10EL07ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258273-SY10EL07ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL07ZC-TR CAD Model

Description

Microchip Technology SY10EL07ZC-TR Product Overview

The SY10EL07ZC-TR from Microchip Technology is a high-performance, precision integrated circuit that belongs to the family of ECL/PECL logic devices. This product is designed to meet the rigorous demands of high-speed communication and data processing applications, where signal integrity and timing precision are paramount.

The SY10EL07ZC-TR is a differential 2:1 multiplexer that provides a pair of multiplexer inputs, a common select input, and complementary outputs. This configuration allows for flexible switching between high-speed data channels, making it an ideal choice for multiplexing high-frequency signals in networking equipment, telecommunication systems, and advanced computing hardware.

With its ECL logic levels, the SY10EL07ZC-TR ensures minimal signal degradation and reduced noise, which is crucial for maintaining data fidelity in systems operating at gigahertz frequencies. The device is characterized for operation within an extended temperature range, ensuring reliable performance in a variety of challenging environmental conditions.

The SY10EL07ZC-TR comes in a compact surface-mount package, which is highly valued in space-constrained applications. Its small footprint allows for high-density board designs, enabling more functionality per square inch of PCB real estate. The device is also available in tape and reel packaging (TR suffix), facilitating automated assembly processes and volume production.

Key features of the SY10EL07ZC-TR include:

  • 2:1 Multiplexer with differential inputs and outputs
  • High-speed ECL/PECL logic levels
  • Extended temperature range for operation in various environments
  • Surface-mount package for compact PCB designs
  • Compatibility with automated assembly processes

Overall, the SY10EL07ZC-TR by Microchip Technology is a testament to the company's commitment to delivering high-quality, performance-driven components that address the needs of modern electronic systems. It is an excellent choice for designers looking to optimize their high-speed digital applications.

You May Also Be Interested in

Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess