Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10E
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Number of Bits 5
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E416
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256412-SY10E416JY
Ultra Librarian 3D Model Ultra Librarian SY10E416JY CAD Model

Description

The SY10E416JY is a cutting-edge electronic component manufactured by Microchip Technology, renowned for its expertise in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This particular product is a high-performance, 5V ECL quad differential receiver/driver designed to meet the demands of high-speed data transmission and signal processing in advanced digital systems.

The device is part of Microchip's high-speed ECL product line, offering a combination of high bandwidth, low power consumption, and excellent signal integrity. The SY10E416JY is specifically engineered to interface with ECL, PECL, or high-speed CMOS logic levels, making it an incredibly versatile component for a wide array of applications, including telecommunications, computing, and industrial markets.

Key Features:

  • High-Speed Operation: The SY10E416JY is capable of handling data rates that are essential for today's high-speed digital applications.
  • Quad Differential Inputs: With four differential inputs, the device can receive and drive multiple signals simultaneously, providing efficient data handling.
  • Flexible Power Supply: This component operates from a 5V power supply, compatible with various system power designs.
  • Signal Integrity: Designed with signal integrity in mind, the SY10E416JY minimizes jitter and signal degradation, ensuring reliable performance in critical applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and other environments with variable temperature conditions.

Applications:

  • High-speed data communication systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Signal processing and amplification

Overall, the SY10E416JY from Microchip Technology exemplifies a blend of performance, versatility, and reliability, making it an ideal choice for designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74AUP1Z04GN - BUS DRIVE
Need more? Email Us
ECAD model for 74AUP1Z04GN,132
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Lowest to $24.0383
ECAD model for NB4N527SMNR2G
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V
ON Semiconductor
EQUALIZER
Need more? Email Us
ECAD model for LC75281E-E
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ECAD model for CD74ACT283E
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ECAD model for CD4089BNSR
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ECAD model for CD4527BPW
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2034DGVR
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ECAD model for ISL55100BIRZ-T7A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention