Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100E
Package Bulk
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Number of Bits 5
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E416
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256482-SY100E416JI
Ultra Librarian 3D Model Ultra Librarian SY100E416JI CAD Model

Description

Microchip Technology SY100E416JI: A High-Speed 5V ECL 16:1 Multiplexer

Microchip Technology's SY100E416JI is a versatile and high-performance 16:1 multiplexer that operates within the 5V ECL family of products. This device is designed to address the stringent requirements of high-speed data communication and signal processing applications.

Key Features

  • High-Speed Operation: The SY100E416JI is capable of handling fast signal switching, making it suitable for systems that require quick data throughput and minimal propagation delay.
  • Extended Voltage Range: Operating at 5V, this multiplexer is compatible with ECL circuitry, ensuring stable performance in a variety of system configurations.
  • Fully Differential: The fully differential design of the SY100E416JI allows for reduced noise and crosstalk, which is critical for maintaining signal integrity in dense electronic environments.
  • Multiple Outputs: The device includes both true and complementary outputs, providing design flexibility and ease of integration into existing systems.
  • High Bandwidth: The SY100E416JI boasts a wide bandwidth, making it an excellent choice for applications that demand high data rates.

Applications

The SY100E416JI is ideal for a range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • High-frequency signal routing
  • Computer peripherals

Technical Specifications

The SY100E416JI offers a robust set of technical specifications:

  • Supply Voltage (V<sub>CC): 5V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 28-Lead PLCC (Plastic Leaded Chip Carrier)

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY100E416JI is manufactured to high standards, ensuring consistent performance and durability across a wide range of environmental conditions.

For more detailed information, including datasheets, technical drawings, and resources for design support, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Lowest to $0.5998
ECAD model for CD74HCT283M
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z125GF,132
Texas Instruments
IC SCAN TEST DEVICE 8BIT 28BSSOP
Need more? Email Us
ECAD model for SN74ABT8952DL
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
Nexperia USA Inc.
NEXPERIA 74AUP1Z04GN - BUS DRIVE
Need more? Email Us
ECAD model for 74AUP1Z04GN,132
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ECAD model for NBSG16MNR2G
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.2819
ECAD model for UP1586PQAG
ON Semiconductor
EQUALIZER
Need more? Email Us
ECAD model for LC75281E-E
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.7231
ECAD model for CD74HCT283E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention