Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Series 10E
Package Tube
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E241
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257140-SY10E241JZ
Ultra Librarian 3D Model Ultra Librarian SY10E241JZ CAD Model

Description

Microchip Technology's SY10E241JZ - A High-Speed 5V Differential Line Receiver

The SY10E241JZ is a precision, high-speed differential line receiver designed by Microchip Technology to cater to the demanding requirements of communication and data processing applications. With an emphasis on versatility and performance, this device is part of Microchip's high-performance ECLinPS MAX™ family, offering a blend of high-speed operation and minimal power consumption.

This differential line receiver operates within a 5V power supply environment, ensuring compatibility with a wide range of existing systems and infrastructure. The SY10E241JZ is characterized by its exceptional ability to receive ECL differential signals, making it an ideal choice for interfacing with high-speed digital systems that require robust noise immunity and precise signal integrity.

The device features two fully differential line receivers with three-state outputs, providing the flexibility to be used in various configurations, such as bus applications or when output port isolation is necessary. It is capable of handling data rates that can support even the most bandwidth-intensive operations, which is a testament to Microchip's commitment to delivering industry-leading performance.

Designed for a -40°C to +85°C operating temperature range, the SY10E241JZ is engineered to withstand harsh environments, ensuring reliability and functionality across diverse operating conditions. This makes it an excellent choice for industrial, telecommunication, and enterprise-level applications where stability is non-negotiable.

The SY10E241JZ comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling during the manufacturing process. This packaging is conducive to efficient heat dissipation, which is critical for maintaining the longevity and performance of the device.

In summary, the SY10E241JZ from Microchip Technology stands out as a high-speed, reliable solution for differential signal reception. Its integration into systems promises not only to enhance performance but also to provide the resilience needed for modern high-speed digital communications.

You May Also Be Interested in

Microchip Technology
32-Channel Serial To Parallel Converter With Open Drain Outputs | IC 32BIT SRL PARALLEL 44WQFN
Lowest to $93.2331
ECAD model for HV5523K7-G
Texas Instruments
IC SHIFT REGISTER 8BIT 14SOIC / Shift Register Single 8-Bit Serial to Parallel 14-Pin SOIC T/R
Need more? Email Us
ECAD model for SN74HC164DRG3
STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-TSSOP / 8 BIT SIPO SHIFT REGISTER
Lowest to $0.3014
ECAD model for M74HC164TTR
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14-SOIC
Lowest to $0.1247
ECAD model for 74HC164S14-13
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.3907
ECAD model for SN74HC166AIPWRG4Q1
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R
Lowest to $0.1964
ECAD model for SN74HC165DT
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-DHVQFN
Lowest to $0.4399
ECAD model for 74AHCT595BQ,115
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $1.4142
ECAD model for 74AHCT594BQ,115
Nexperia USA Inc.
IC SHIFT REG COMP 8BIT 16-TSSOP
Lowest to $0.5351
ECAD model for 74LV165APW-Q100J

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention