Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 1.4GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.5V
Current - Quiescent (Iq) 70mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 10E131
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262931-SY10E131JI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E131JI CAD Model

Description

The Microchip Technology SY10E131JI is a D-type integrated circuit suitable for use in various applications, including clocks, counters, and shift registers. It is a high-speed device with a maximum operating frequency of 250 MHz and a low power consumption of 0.01 µW/MHz. The SY10E131JI is also very versatile, with a variety of features that make it ideal for a wide range of designs.

Features:

High-speed operation: 250 MHz maximum frequency Low power consumption: 0.01 µW/MHz Versatile features: Positive-edge triggered D input Synchronous preset and clear inputs Asynchronous reset input Output enable input Three-state output Wide operating voltage range: 1.2 V to 3.3 V Available in a variety of packages: SOT-23-5, SC-70-5, and DFN-6 Applications:

Clocks Counters Shift registers Frequency dividers Pulse generators Data synchronization Memory control Logic circuits Description:

The SY10E131JI is a D-type flip-flop with a number of features that make it ideal for a wide range of applications. It is a high-speed device with a maximum operating frequency of 250 MHz, making it suitable for use in clocking circuits and other high-speed applications. The SY10E131JI is also very versatile, with a variety of features that make it easy to use in a variety of designs.

The SY10E131JI has a positive-edge triggered D input, which means that the output of the flip-flop will change state on the rising edge of the clock signal. The flip-flop also has synchronous preset and clear inputs, which can be used to set or clear the output of the flip-flop regardless of the state of the clock signal. Additionally, the SY10E131JI has an asynchronous reset input, which can be used to reset the output of the flip-flop to a low state regardless of the state of the clock or other inputs.

The SY10E131JI has a three-state output, which means that the output of the flip-flop can be placed in a high-impedance state when the output enable input is low. This allows the output of the flip-flop to be connected to a bus or other multiplexed signal without causing contention.

The SY10E131JI is available in a variety of packages, including SOT-23-5, SC-70-5, and DFN-6. This makes it easy to select the appropriate package for the application.

Example Applications:

The SY10E131JI can be used in a variety of applications, including:

Clocks: The SY10E131JI can be used to create high-speed clock signals for digital circuits. Counters: The SY10E131JI can be used to create counters that count events or pulses. Shift registers: The SY10E131JI can be used to create shift registers that can store and shift data. Frequency dividers: The SY10E131JI can be used to divide the frequency of a clock signal. Pulse generators: The SY10E131JI can be used to generate pulses of a specific width and frequency. Data synchronization: The SY10E131JI can be used to synchronize data between different parts of a digital circuit. Memory control: The SY10E131JI can be used to control the operation of memory devices. Logic circuits: The SY10E131JI can be used to create a variety of logic circuits, such as adders, subtractors, and multiplexers. Conclusion:

The Microchip Technology SY10E131JI is a versatile D-type integrated circuit that can be used in a variety of applications. It is a high-speed device with a low power consumption, and it is available in a variety of packages. The SY10E131JI is an ideal choice for designers who need a high-performance D-type flip-flop.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 6BIT 16SOIC
Need more? Email Us
ECAD model for CD40174BM
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Lowest to $0.3167
ECAD model for CD4027BPW
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74ABT534ADW
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for SN74LVC574AN
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for CD74HCT534E
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for SN74LVTH162374DL
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Renesas Electronics America
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH16374APVG
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHCT16374DGG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention