EN
  • EN
  • DE

MSWSH-040-30

Part No MSWSH-040-30
Manufacturer Macroblock
Catalog RF Diodes
Description SWITCH,RF,2012 PKG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202788-MSWSH-040-30
Win Source Part Number Cross
Manufacturer MACOM Technology Solutions
Category Discrete Semiconductor Products Diodes RF Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 500V
Current - Max 500 mA
Capacitance @ Vr, F 0.42pF @ 50V, 1MHz
Resistance @ If, F 360mOhm @ 100mA, 500MHz
Power Dissipation (Max) 40 W
Ultra Librarian 3D Model Ultra Librarian MSWSH-040-30 CAD Model

Description

The RF diode is a high-quality component manufactured by MACOM Technology Solutions. It falls under the category of discrete semiconductor products, specifically designed for RF diode applications. The RF diode comes in a tape & reel package, ensuring easy handling and storage. It has a maximum current rating of 500mA, making it suitable for various high-frequency applications. The diode type is PIN - Single, providing efficient signal rectification. With a capacitance of 0.42pF at 50V and 1MHz, this diode offers excellent performance in RF circuits. The peak reverse voltage is 500V, ensuring reliable operation under high voltage conditions. With a power dissipation of 40W and a low resistance of 360mOhm at 100mA and 500MHz, this RF diode is ideal for high-power RF applications. The RF diode is an active product, widely used in RF circuits and systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess