Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.5 V
Number of Bits 5
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 131444-SY10E116JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E116JC CAD Model

Description

The SY10E116JC from Microchip Technology is a high-performance triple differential receiver/transmitter designed for use in ultra-high-speed binary data transmission systems. This integrated circuit is part of Microchip's SY10 series, known for its exceptional quality and reliability in the semiconductor industry.

Key Features

  • High-Speed Performance: This device is capable of handling data rates that are essential for today's demanding communication standards.
  • Differential Design: Its triple differential receiver and transmitter ensure reduced electromagnetic interference (EMI) and improved signal integrity over single-ended designs.
  • Low Power Consumption: The SY10E116JC is designed for efficient operation, which is critical for minimizing heat generation and power costs in high-speed systems.
  • Flexible Power Supply: It operates with a wide range of power supplies, making it a versatile choice for integration into various system designs.
  • Temperature Range: The device is engineered to perform reliably across a broad temperature range, ensuring stability and performance in diverse operating conditions.

Applications

The SY10E116JC is ideal for a variety of applications that require high-speed data transmission, such as:

  • Fiber Optic Networks
  • Backplane Interconnects
  • Telecommunications Equipment
  • High-Speed Computer Links

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the SY10E116JC. Customers can rely on Microchip's expertise for assistance with integration, performance optimization, and troubleshooting.

Ordering Information

The SY10E116JC is available for order from Microchip Technology's official website or through authorized distributors. Detailed datasheets, technical specifications, and support documentation can be found online to assist with product implementation.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTG
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2034DGVR
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ECAD model for 74HC283N,652
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
ECAD model for MC100LVEP16MNR4G
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Lowest to $24.0383
ECAD model for NB4N527SMNR2G
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.7044
ECAD model for CD4007UBM96
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.2819
ECAD model for UP1586PQAG
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ECAD model for CD4089BNSR
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ECAD model for ISL55100BIRZ-T7A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention