Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256435-SY100EL16VEZC
Ultra Librarian 3D Model Ultra Librarian SY100EL16VEZC CAD Model

Description

Microchip Technology's SY100EL16VEZC: High-Performance Differential Receiver

The SY100EL16VEZC, from the renowned manufacturer Microchip Technology, is a high-speed differential receiver designed for use in digital communication and signal processing applications. This powerful component is a part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, which is known for delivering exceptional speed and reliability.

Constructed with advanced semiconductor technology, the SY100EL16VEZC is capable of operating at frequencies that are essential for today's high-speed data systems. Its differential design allows for the reception of signals with a minimal level of noise and interference, making it an ideal choice for applications that require high signal integrity.

The device features a V<sub>BB reference voltage output that provides a convenient reference for single-ended applications. This reference helps in setting the proper DC bias for the input signals and ensures consistent performance. Moreover, the SY100EL16VEZC operates over a wide voltage range, from -4.2V to -5.5V, which provides flexibility in interfacing with various logic levels and power supplies.

One of the key attributes of the SY100EL16VEZC is its high-speed performance. It boasts a typical propagation delay of only 250ps, which allows for rapid signal processing and fast data transfer rates. This makes it an excellent choice for critical applications such as high-speed networking, telecommunications, and data acquisition systems.

The SY100EL16VEZC comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. It is also available in a standard industrial temperature range, ensuring reliable operation under varying environmental conditions.

Overall, Microchip Technology's SY100EL16VEZC is a robust and high-performing differential receiver that meets the demanding requirements of modern electronic systems. Its combination of speed, precision, and flexibility makes it a valuable component for designers looking to enhance the performance of their digital communication and processing solutions.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation available on Microchip Technology's official website.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ECAD model for 74AUP1Z125GW,125
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ECAD model for 74SSTUB32864AZKER
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ECAD model for ISL55100BIRZ-T7A
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ECAD model for CD4527BPW
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
Nexperia USA Inc.
NEXPERIA 74AUP1Z04GN - BUS DRIVE
Need more? Email Us
ECAD model for 74AUP1Z04GN,132
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FAST CARRY | IC FULL ADDER 4BIT BIN 16SO
Need more? Email Us
ECAD model for SN74F283NSR
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4083V

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention