EN
  • EN
  • DE

SY10E111LEJZ

Part No SY10E111LEJZ
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 5V/3.3V 1:9 DIFFERENTIAL CLOCK DRIVER | IC CLK BUFFER 1:9 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution)
Input PECL
Output PECL
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number SY10E111
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262928-SY10E111LEJZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E111LEJZ CAD Model

Description

Microchip Technology's SY10E111LEJZ: A High-Performance Clock Buffer

The SY10E111LEJZ is a state-of-the-art clock buffer from Microchip Technology, designed to meet the demanding needs of high-speed digital systems. This device is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, which is renowned for its speed and reliability. The SY10E111LEJZ is specifically engineered to distribute high-frequency clock signals with minimal skew and signal degradation, making it an ideal choice for applications requiring precise timing control.

At the heart of this product is a 1:9 differential PECL (Positive Emitter Coupled Logic) clock driver that is capable of handling clock frequencies well into the gigahertz range. This allows for integration into systems such as high-speed servers, telecommunication infrastructure, and advanced computing applications where clock integrity is critical. The differential inputs include a pair of complementary signals that help to minimize common-mode noise, thus enhancing signal integrity and reducing the risk of data errors.

The SY10E111LEJZ offers flexible functionality with two selectable clock inputs, which can be useful for systems that need to switch between different clock sources on-the-fly. Additionally, the device features an enable/disable function, which allows the outputs to be turned off to reduce power consumption when the device is not in use. This can be particularly beneficial in power-sensitive applications.

The device is housed in a compact 32-lead LQFP (Low-profile Quad Flat Package) that is suited for space-constrained environments. Its packaging is not only space-efficient but also offers excellent thermal performance, ensuring the device operates within its specified temperature range even under high load conditions.

In summary, the SY10E111LEJZ from Microchip Technology is a versatile and high-performance clock buffer that provides reliable and precise clock distribution for sophisticated digital systems. Its advanced features and compact form factor make it a top choice for engineers looking to optimize their designs for speed and efficiency.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess