Products specifications

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 900 MHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E016
Other Names SY10E016JC TR,SY10E016JC TR,SY10E016JCTR,SY10E016JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259059-SY10E016JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E016JC-TR CAD Model

Description

The SY10E016JC-TR from Microchip Technology is a high-performance 5V differential line receiver designed to meet the stringent requirements of high-speed data transmission. This versatile component is part of Microchip's SY10E series, which is renowned for its exceptional quality and reliability in the field of high-speed circuitry.

Key Features

  • High-Speed Performance: The SY10E016JC-TR is capable of handling data rates that make it an ideal choice for telecommunications, data processing, and other applications that require rapid data transfer.
  • Differential Line Receiver: Its differential inputs are compatible with various signaling standards, providing flexibility and ease of integration into existing systems.
  • PECL Outputs: The device features positive emitter-coupled logic (PECL) outputs, which offer fast switching times and improved signal integrity over long distances.
  • Power Supply: Designed to operate with a 5V power supply, this device maintains stable performance across a range of operating conditions.
  • Temperature Range: The SY10E016JC-TR is built to function within an industrial temperature range, ensuring reliability in harsh environments.
  • Surface-Mount Package: Supplied in a compact surface-mount package, it allows for efficient use of PCB space and is suitable for high-density mounting.

Applications

This line receiver is well-suited for a variety of high-speed applications such as:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Data communication networks
  • High-frequency clock distribution networks

Product Quality and Support

Microchip Technology is committed to providing high-quality products and the SY10E016JC-TR is no exception. It is manufactured to the highest standards, ensuring performance and durability. Additionally, Microchip offers comprehensive technical support and documentation, making integration and troubleshooting straightforward for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $1.9591
ECAD model for MC14521BDG
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Lowest to $1.1104
ECAD model for NLV74HC393ADR2G
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT4020MT
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Need more? Email Us
ECAD model for MC74HC393AFL1
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT163E
Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
ON Semiconductor
5V ECL ÷4 Divider
Lowest to $5.4075
ECAD model for MC100EL33DR2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention