Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Honeywell
Series CSDA
Package Bulk
Product Status Active
For Measuring AC/DC
Sensor Type Current Switch
Current - Sensing 7.5A
Number of Channels 1
Output NPN
Accuracy ±0.5%
Voltage - Supply 6V ~ 16V
Response Time 100µs
Current - Supply (Max) 12mA
Temperature Range - Operating -25°C ~ 85°C
Polarization Bidirectional
Mounting Type Chassis Mount
Package / Case Module, Single Pass Through
Base Product Number CSDA1
Standard Package 5 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.33.3800
Win Source Part Number 846799-CSDA1DC
Ultra Librarian 3D Model Ultra Librarian CSDA1DC CAD Model

Description

The CSDA series current sensor, manufactured by Honeywell, is a high-quality electronic component designed for accurate current measurement in various applications.

  • Package Type: Bulk
  • Response Time: 100µs
  • Standard Package: 5 pieces
  • Type: AC/DC currents
  • Polarization: Bidirectional
  • Maximum Current Supply: 12mA
  • Current-Sensing: 7.5A
  • Accuracy: ±0.5%
  • Voltage Supply: 6V to 16V
  • Mounting Type: Chassis Mount
  • Temperature Range: -25°C to 85°C
  • Manufacturer: Honeywell
  • Status: Active

You May Also Be Interested in

LEM
Current Transducer
Lowest to $117.4243
ECAD model for LTSR15-NP
LEM
Current Transducer
Need more? Email Us
ECAD model for HMS10-P
LEM
Current Transducer
Lowest to $38.0546
ECAD model for HTFS800-P
LEM USA Inc.
SENSOR CURRENT HALL 400A AC/DC
Lowest to $19.8117
ECAD model for HAS 400-P
Texas Instruments
PRECISION ISOLATED CURRENT SENSO
Lowest to $3.1432
ECAD model for TMCS1101A4BQDR
LEM USA Inc.
LF 1005-S/SP16 / Current Sensor Channel
Lowest to $103.6419
ECAD model for LF 1005-S/SP16
LEM
Current Transducer LF 505-S
Lowest to $88.2627
ECAD model for LF505-S
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 50A 5-CB
Lowest to $10.5564
ECAD model for ACS773LCB-050B-PFF-T
LEM
Current Transducer
Lowest to $9.4546
ECAD model for CAS15-NP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention