EN
  • EN
  • DE

SY100S391JZ

Part No SY100S391JZ
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description LOW-POWER HEX TTL-TO-PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 6
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100S391
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262913-SY100S391JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S391JZ CAD Model

Description

The SY100S391JZ is a high-performance, quad differential line receiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to provide reliable and high-speed data transmission, making it an ideal choice for demanding applications in telecommunications, data processing, and industrial environments.

The SY100S391JZ operates from a 5V ±10% power supply, ensuring compatibility with various system voltages and providing flexibility in system design. Its differential input design allows it to receive signals over long distances with high noise immunity, making it perfect for applications where signal integrity is critical.

Each of the four receivers on the SY100S391JZ chip has a differential line input and a single-ended TTL logic output. The device features a failsafe function that ensures the output is high if the inputs are open, undriven, or shorted. This function is crucial in maintaining the stability and reliability of the system it is integrated into.

The SY100S391JZ boasts a wide operating temperature range of -40°C to +85°C, allowing it to perform reliably in harsh conditions. Its small footprint, available in a 16-Lead SOIC package, makes it suitable for space-constrained applications without compromising on performance.

Microchip Technology's SY100S391JZ is designed with industry standards in mind, ensuring easy integration into existing systems and compatibility with other components. High-speed operation, robust design, and dependable performance are hallmarks of this quad differential line receiver, making it a go-to solution for engineers looking to enhance their data communication capabilities.

For detailed technical specifications, application notes, and support documentation, visit Microchip Technology's official website or contact their support team. The SY100S391JZ is not only a testament to Microchip's commitment to quality but also an embodiment of their dedication to advancing communication technology.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess