Introducing the BZX384-B47 Zener Diode from NXP
The BZX384-B47 is a high-performance Zener diode crafted by NXP Semiconductors, designed to offer a precise voltage regulation solution for a variety of electronic applications. This small signal Zener diode is an essential component for engineers and designers looking to achieve voltage stabilization with high reliability and efficiency.
Key Features
- Voltage Precision: The BZX384-B47 provides a nominal Zener voltage of 47V, which is maintained with a high level of precision, making it suitable for applications that require accurate voltage regulation.
- Power Dissipation: With a total power dissipation of 300 mW, this diode is capable of handling moderate power levels, making it ideal for use in both low and medium power circuits.
- Compact Package: Encased in a small SOD-323 package, the BZX384-B47 is optimized for space-constrained applications, allowing for efficient use of PCB real estate.
- Operating Temperature Range: This Zener diode operates effectively within a wide temperature range from -65°C to +150°C, ensuring stability and performance under varying environmental conditions.
- Low Leakage Current: The BZX384-B47 is designed to have a low leakage current, enhancing its efficiency and making it an excellent choice for power-sensitive designs.
- Tolerance: The Zener voltage tolerance is ±2%, providing a tight regulation profile for sensitive electronic circuits.
Applications
The BZX384-B47 is versatile and can be used in a diverse array of electronic applications. It is particularly useful in:
- Power supply regulation
- Overvoltage and surge protection circuits
- Voltage reference in analog circuits
- Switching power supplies
- Consumer electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX384-B47 is no exception. It is manufactured to meet stringent industry standards, ensuring that each diode performs to the highest quality and reliability levels. The BZX384-B47 Zener diode is an excellent choice for designers seeking a robust voltage regulation component from a trusted supplier.