EN
  • EN
  • DE

SY100S391JC-TR

Part No SY100S391JC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S391
Other Names SY100S391JC TR,SY100S391JC TR,SY100S391JCTR,SY100S391JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256154-SY100S391JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100S391JC-TR CAD Model

Description

Product Overview: SY100S391JC-TR by Microchip Technology

The SY100S391JC-TR is a high-performance, precision quadruple differential line receiver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of Microchip's SY100S series and is tailored specifically for applications that demand fast and accurate signal processing.

Key Features

  • High-Speed Performance: The SY100S391JC-TR operates at exceptional speeds, making it suitable for high-frequency signal reception and processing applications.
  • Differential Inputs: It features four differential line receivers, which provide improved noise immunity and are capable of handling differential signals, thereby enhancing signal integrity over long distances.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed for low power consumption, ensuring efficiency in system design.
  • Temperature Range: This component is built to perform reliably across a wide temperature range, suitable for industrial and commercial environments.
  • Surface Mount Package: The SY100S391JC-TR comes in a surface-mount package, making it an excellent choice for compact and high-density circuit board designs.
  • Integrated Termination Resistors: The inclusion of integrated termination resistors simplifies board layout and reduces external component requirements.
  • Compatible with PECL and LVPECL: The device is compatible with both Positive Emitter Coupled Logic (PECL) and Low Voltage Positive Emitter Coupled Logic (LVPECL) standards, providing flexibility in interfacing with different logic families.

Applications

The SY100S391JC-TR is versatile and can be used in a variety of applications, including:

  • High-speed data communications
  • Data acquisition systems
  • Automatic test equipment
  • Pulse and signal processing
  • Networking and telecommunication infrastructure

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY100S391JC-TR is no exception, undergoing rigorous testing to ensure performance and durability in the most demanding conditions.

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess