EN
  • EN
  • DE

SY100S370JC

Part No SY100S370JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 2X1:4 28PLCC / Decoder/Demultiplexer 2 x 1:4 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100S
Package Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S370
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257003-SY100S370JC
Ultra Librarian 3D Model Ultra Librarian SY100S370JC CAD Model

Description

The SY100S370JC is a high-performance integrated circuit from Microchip Technology, which is renowned for its robust portfolio of semiconductor solutions. This particular product is part of the SY100 series and is designed to cater to the demanding requirements of advanced electronic systems.

Key Features

  • High-Speed Performance: The SY100S370JC is optimized for exceptional speed, making it suitable for high-frequency applications that require rapid data processing and quick response times.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, ensuring efficiency in power-sensitive designs.
  • Reliability: As with all Microchip products, the SY100S370JC is built to be reliable and durable, capable of withstanding the rigors of intense operational environments.
  • Compatibility: The device is designed to be compatible with a wide range of Microchip's product line, allowing for seamless integration into various systems.

Applications

The versatility of the SY100S370JC makes it an ideal choice for a multitude of applications, including but not limited to:

  • Telecommunications
  • Data Communication Equipment
  • High-speed Computing Systems
  • Industrial Control Systems
  • Aerospace and Defense Electronics

Technical Specifications

The SY100S370JC is designed with technical precision to meet the needs of complex electronic systems. It features advanced circuitry that ensures reliable operation even under challenging conditions. The technical specifications include a range of operational voltages, temperature ranges, and packaging options to fit various design requirements.

Quality and Support

Microchip Technology is committed to providing high-quality products and offers comprehensive support for the SY100S370JC. Customers can access a wealth of resources, including datasheets, application notes, and design guides. Additionally, Microchip's customer service and technical support teams are available to assist with any questions or issues that may arise during the product's application or integration.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess