EN
  • EN
  • DE

SY10EL58ZI

Part No SY10EL58ZI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2:1 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 108380-SY10EL58ZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EL58ZI CAD Model

Description

Microchip Technology's SY10EL58ZI: High-Performance Multiplexer

The SY10EL58ZI is a precision-crafted 5V ECL 2:1 multiplexer from the reputable Microchip Technology, designed to cater to high-speed digital applications. This device is part of the SY10 series, known for its high-performance ECL logic family, which is engineered to operate with a 5V power supply.

Key Features:

  • High-Speed Operation: The SY10EL58ZI is optimized for exceptional speed performance, making it ideal for systems that require rapid data processing and throughput.
  • Differential Inputs: It features differential inputs, which significantly reduce noise and enhance signal integrity, ensuring reliable and accurate data transmission.
  • Low Power Consumption: Despite its high-speed capabilities, this multiplexer maintains low power consumption, making it suitable for energy-efficient designs.
  • Extended Temperature Range: The device is built to perform reliably over an extended temperature range, which is critical for industrial and automotive applications that demand consistent operation under varying environmental conditions.
  • Flexible Use: The SY10EL58ZI is versatile and can be used in a wide array of applications including data routing, signal gating, and as a frequency divider.

Applications:

The SY10EL58ZI is adept for use in high-speed communication systems, test and measurement equipment, and other electronic systems that require fast switching and data manipulation. Its robust design and performance make it an ideal choice for:

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition
  • Telecommunications
  • Precision Data Systems
  • Military and Aerospace Electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SY10EL58ZI is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of the most critical applications. With Microchip's reputation for reliability, this multiplexer stands out as a trusted component in any high-speed electronic design.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess