EN
  • EN
  • DE

SY100E163JZ

Part No SY100E163JZ
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 28PLCC / Multiplexer 1 x 8:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E163
Other Names 576-2438,SY100E163JZ
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257021-SY100E163JZ
Ultra Librarian 3D Model Ultra Librarian SY100E163JZ CAD Model

Description

The SY100E163JZ from Microchip Technology is a high-performance, precision differential receiver/driver designed for use in ultra-high-speed digital data systems. This device is part of Microchip's SY100E series and is engineered to provide optimal performance in systems operating up to 3.3V. The SY100E163JZ is particularly suitable for applications requiring high data rates, low skew, and excellent signal integrity.

Key Features

  • High-Speed Operation: The SY100E163JZ is capable of handling data rates exceeding 3.3 Gb/s, making it an ideal choice for high-speed data transmission requirements.
  • Differential Inputs and Outputs: This device features differential PECL inputs and differential CML outputs, ensuring low noise and improved signal integrity across the data path.
  • Power Supply: It operates from a 3.3V ±10% power supply, allowing for integration into a wide range of system voltages.
  • Functionality: The SY100E163JZ provides a 2:1 multiplexer at the input and a 1:2 demultiplexer at the output, offering flexibility in signal routing and data distribution within a system.
  • Temperature Range: This device is specified for the full industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Applications

The SY100E163JZ is widely used in high-speed communication systems, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Fiber optic systems
  • Backplane data distribution networks
  • High-speed networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100E163JZ is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The device is available in a 32-lead LQFP package, which is RoHS compliant and designed for surface mount technology (SMT), facilitating easy integration into a variety of electronic assemblies.

For detailed specifications, application circuits, and additional information, engineers and system designers are encouraged to consult the SY100E163JZ datasheet available on the Microchip Technology website.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess