EN
  • EN
  • DE

MAX6625RMUT

Part No MAX6625RMUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705700-MAX6625RMUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6625RMUT CAD Model

Description

Maxim Integrated MAX6625RMUT Temperature Sensor

The MAX6625RMUT from Maxim Integrated is a precision temperature sensor designed for advanced thermal monitoring solutions. This compact and efficient sensor is ideal for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals. Its small SOT23-6 package makes it perfect for space-constrained applications, ensuring that you can maintain accurate temperature monitoring without sacrificing valuable board space.

Key Features

  • Accuracy: The MAX6625RMUT offers impressive accuracy, with ±1°C accuracy over a -40°C to +125°C temperature range, making it reliable for critical applications where precise temperature readings are essential.
  • Supply Voltage: Operating from a supply voltage as low as 2.7V and up to 5.5V, this sensor is versatile and can be integrated into various systems without the need for complex power management.
  • Low Power Consumption: It is designed for efficiency, with a low operating current that makes it suitable for battery-powered and portable devices.
  • Digital Interface: The sensor communicates via a 2-wire serial interface, which is compatible with I²C, allowing for easy integration with microcontrollers and other digital systems.
  • Programmable Resolution: The MAX6625RMUT features programmable resolution from 9 to 12 bits, giving designers flexibility to choose the trade-off between resolution and conversion time.
  • Extended Temperature Range: This sensor operates over an extended temperature range, making it robust enough for demanding environments.

Applications

The MAX6625RMUT is suited for a variety of applications, including:

  • Environmental control systems
  • Industrial and HVAC systems
  • Telecommunications equipment
  • Smart battery packs
  • Thermal management within electronic devices

With its blend of precision, power efficiency, and ease of use, the Maxim Integrated MAX6625RMUT temperature sensor is an excellent choice for designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 808 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess