Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 300ps
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-CerPack
Win Source Part Number 1104346-SY100S350FC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100S350FC CAD Model

Description

Microchip Technology's SY100S350FC: High-Speed Synchronous 4-Bit Binary Counter

The SY100S350FC from Microchip Technology is a high-performance, synchronous 4-bit binary counter designed for use in ultra-fast computing environments. This integrated circuit is part of Microchip's SY10/100 family of high-speed logic devices and is fabricated using the company's advanced high-speed bipolar technology. It is specifically engineered to address the needs for speed and reliability in modern digital circuits and is suitable for a wide array of applications including frequency division, digital counters, and high-speed computing tasks.

With its fully synchronous operation, the SY100S350FC ensures that the output transitions occur simultaneously on the next rising edge of the clock input signal. This feature is critical for maintaining data integrity in systems where timing precision is paramount. The device also includes a clear function which, when activated, resets the counter to its zero state, providing a convenient method for system initialization and synchronization.

The SY100S350FC is capable of operating at exceptionally high speeds, with a typical frequency count of up to several gigahertz. This makes it an ideal choice for high-speed data processing, telecommunications, and advanced computing systems where rapid data throughput is a necessity. Additionally, the counter's low power consumption and small footprint make it an efficient choice for space-constrained applications.

The device's package is a fine-pitch ceramic flat package (FC), providing robust physical protection and excellent electrical characteristics, ensuring reliable operation even under harsh conditions. The SY100S350FC also features fully TTL-compatible I/O levels, allowing for easy integration with existing digital systems and logic families.

In summary, Microchip Technology's SY100S350FC is a state-of-the-art synchronous 4-bit binary counter that offers high-speed performance, precision, and reliability. Its advanced features and compatibility with TTL levels make it an excellent choice for designers looking to incorporate fast and accurate counting capabilities into their high-speed digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OCTAL D - TYPE LATCH WITH 3 - STATE OUTPUT
Lowest to $5.2844
ECAD model for TC74AC573F
STMicroelectronics
OCTAL D-TYPE LATCH WITH 3 STATE OUTPUTS NON INVERTING
Need more? Email Us
ECAD model for 74LVQ373M
Texas Instruments
IC DTYPE LATCH OCTAL 20SOIC
Lowest to $3.5759
ECAD model for SN74HC563DW
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.7153
ECAD model for 74HC373
Texas Instruments
32-BIT TRANSPARENT D-TYPE LATCH
Lowest to $9.0971
ECAD model for SN74LVCH32373ANMJR
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Lowest to $0.4927
ECAD model for 74LVC373APW,112
ON Semiconductor
Octal 3-State Noninverting Transceiver Latch with LSTTL-Compatible Inputs 
Lowest to $0.8273
ECAD model for MC74HCT373ADWR2
ON Semiconductor
Latch Transparent 3-ST 4-CH SR-Type Automotive 16-Pin SOIC Tube / IC LATCH R-S QUAD P/N 16-SOIC
Lowest to $0.8037
ECAD model for MC14044BDG
NXP / Nexperia
IC D-TYPE TRANSP 8:8 20-DHXQFN
Lowest to $0.6520
ECAD model for 74LVC573ABXX

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention