Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1133108-74LVQ373M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVQ373M CAD Model

Description

The 74LVQ373M is a high-speed, low-voltage octal D-type transparent latch designed and manufactured by STMicroelectronics. This integrated circuit is part of the 74LVQ family, which is known for its exceptional performance in terms of speed and power consumption at a 3.3V supply voltage. The device is particularly suitable for applications requiring the capture and retention of multiple data inputs simultaneously.

Key Features

  • Logic Type: Octal D-type transparent latch with 3-state outputs
  • Operating Voltage: 2.0V to 3.6V, optimized for 3.3V
  • High-Speed Performance: Capable of operating at frequencies up to 160 MHz (typical) at 3.3V
  • Low Power Consumption: Power-down protection on inputs and outputs, with a low power dissipation of 40 µA (max) at 25°C
  • Bus Hold Data Inputs: Eliminates the need for external pull-up resistors
  • Pin Configuration: 20-pin package providing a compact solution for system designs
  • Compatibility: Input levels are compatible with 5V TTL levels, ensuring ease of integration in mixed-voltage environments
  • Output Capability: Capable of driving 15 LSTTL loads

Applications

The 74LVQ373M is ideally suited for a wide range of applications that require temporary data storage or the transfer of data from one part of a system to another, without signal degradation. Common applications include:

  • Memory address latching
  • Data multiplexing
  • Data bus buffering/isolation
  • System control registers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74LVQ373M is subjected to rigorous testing and quality control measures to ensure reliable performance in a variety of conditions. It is also supported by STMicroelectronics' global technical support and service network.

Ordering Information

The 74LVQ373M is available in a SO20 (Narrow) package, with the order code "74LVQ373M". For detailed ordering and shipping information, customers can consult the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

ON Semiconductor
Latch Transparent 3-ST 8-CH D-Type Automotive 20-Pin TSSOP W Tube / IC LATCH OCTAL D 3ST 20-TSSOP
Need more? Email Us
ECAD model for MC74LVX573DTG
Texas Instruments
IC QUAD BISTABLE LATCH 16-DIP / D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
Need more? Email Us
ECAD model for SN74LS75N
ON Semiconductor
Latch Transparent 3-ST 8-CH D-Type Automotive 20-Pin TSSOP W T/R / IC LATCH TRANSP OCT 3ST 20-TSSOP
Lowest to $0.2955
ECAD model for MC74HCT373ADTR2G
ON Semiconductor
Latch Transparent 3-ST 8-CH D-Type Automotive 20-Pin SOIC W Tube / IC BUFF DVR TRI-ST OCTAL 20SOIC
Need more? Email Us
ECAD model for MC74ACT573DWG
Nexperia USA Inc.
NEXPERIA 74AHCT573PW - BUS DRIVE
Need more? Email Us
ECAD model for 74AHCT573PW,112
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
ECAD model for TPIC6A259DW
ON Semiconductor
Octal 3-State Noninverting Transceiver Latch with LSTTL-Compatible Inputs 
Lowest to $0.8273
ECAD model for MC74HCT373ADWR2
ON Semiconductor
Latch Transparent 3-ST 4-CH SR-Type Automotive 16-Pin SOIC Tube / IC LATCH R-S QUAD P/N 16-SOIC
Lowest to $0.8037
ECAD model for MC14044BDG
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DHVQFN
Need more? Email Us
ECAD model for 74HC573BQ,115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention