EN
  • EN
  • DE

SY100S324FC

Part No SY100S324FC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIR 24CERPACK / Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-CerPack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100S
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal TTL
Output Signal ECL
Output Type Differential
Mounting SMD (SMT)
Package / Case 24-CQFlatPack, CerPack
Supplier Device Package 24-CerPack
Base Product Number 100S324
Standard Package 15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256148-SY100S324FC
Ultra Librarian 3D Model Ultra Librarian SY100S324FC CAD Model

Description

Microchip Technology's SY100S324FC: A High-Speed 5V ECL Quad Differential Receiver

The SY100S324FC is a premium electronic component manufactured by Microchip Technology, designed to deliver exceptional performance for high-speed digital systems. This quad differential receiver is part of the SY100 series, which is renowned for its high-speed, low-power consumption, and ECL (Emitter Coupled Logic) compatibility. The device operates on a 5V power supply, making it suitable for interfacing with ECL 10K logic levels while maintaining signal integrity at high frequencies.

At its core, the SY100S324FC features four independent differential receivers, each capable of translating ECL logic levels to TTL (Transistor-Transistor Logic) outputs. This makes the device an ideal choice for applications that require reliable data transmission between different logic families. The high-speed nature of the SY100S324FC ensures minimal propagation delay, which is critical for synchronous operations in telecommunications, data processing, and high-performance computing environments.

The SY100S324FC is enclosed in a compact FC (Flatpack) package, which allows for efficient space utilization on printed circuit boards (PCBs). The flatpack design also enhances thermal performance, ensuring stable operation even under varying environmental conditions. Moreover, the device is characterized for operation over the full military temperature range, which underscores its robustness and suitability for use in demanding applications.

Key features of the SY100S324FC include:

  • 5V power supply operation
  • High-speed ECL to TTL level translation
  • Four independent differential receivers
  • Minimal propagation delay for rapid signal processing
  • Compatible with ECL 10K logic levels
  • Durable FC packaging for enhanced thermal and space efficiency
  • Operation across full military temperature range

Whether it's for high-speed digital data systems, signal processing units, or communication infrastructure, the SY100S324FC from Microchip Technology stands out as a reliable and efficient solution. Its integration into your design will ensure that your system operates with precision and speed, keeping you ahead in the ever-evolving world of technology.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess