EN
  • EN
  • DE

SMDC110-2

Part No SMDC110-2
Manufacturer Tyco Electronics
Catalog PTC Resettable Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SMD
Manufacturer Tyco Electronics
Manufacturer Homepage www.te.com
RoHS State Request Verification
Win Source Part Number 756685-SMDC110-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMDC110-2 CAD Model

Description

The SMDC110-2 is a PolySwitch resettable fuse manufactured by Tyco Electronics (now TE Connectivity). These devices are also known as polymeric positive temperature coefficient (PPTC) resettable fuses. They are designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses, PolySwitch devices can reset themselves after the overcurrent condition is removed, making them ideal for applications where serviceability is important.

Applications

  • USB Ports: Protecting USB ports from overcurrent conditions caused by faulty devices.
  • Power Supplies: Preventing damage to power supplies due to short circuits or overloads.
  • Battery Packs: Protecting battery packs from overcurrent conditions during charging or discharging.
  • Motor Protection: Protecting small motors from overcurrent conditions.
  • Consumer Electronics: Protecting various electronic devices from damage due to overcurrent.

Features

  • Resettable Protection: Automatically resets after the overcurrent condition is removed.
  • Solid State Design: No moving parts, providing reliable performance.
  • Fast Trip Time: Responds quickly to overcurrent conditions.
  • Low Resistance: Minimizes voltage drop across the device during normal operation.
  • Small Size: Available in a compact package for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits

  • Improved Reliability: Prevents damage to electronic circuits due to overcurrent conditions.
  • Reduced Downtime: Automatically resets after an overcurrent event, minimizing downtime.
  • Simplified Design: Easy to integrate into electronic circuits.
  • Cost Savings: Eliminates the need to replace fuses after an overcurrent event.
  • Enhanced Safety: Protects against fire hazards caused by overcurrent conditions.

Additional Details

The SMDC110-2 is a surface-mount device (SMD) that can be easily integrated into printed circuit boards (PCBs) using standard SMT assembly techniques. It is designed to meet stringent performance requirements in various electronic applications. Consult the TE Connectivity datasheet for detailed specifications, including trip current, hold current, and voltage rating.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess