EN
  • EN
  • DE

SY100S318JZ

Part No SY100S318JZ
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OA/OAI 5-WIDE 28-PLCC / AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100S
Package Tube
Product Status Obsolete
Logic Type AND/OR Gate
Number of Circuits 1
Number of Inputs 19 Input (5, 4, 4, 4, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S318
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258290-SY100S318JZ
Ultra Librarian 3D Model Ultra Librarian SY100S318JZ CAD Model

Description

The SY100S318JZ from Microchip Technology is a high-performance, triple 2:1 multiplexer with an enable function, designed to meet the demanding needs of high-speed communication and data processing systems. This device is part of Microchip's SY100S series, which is renowned for its speed and reliability in applications requiring the fastest switching times.

Key Features:

  • High-Speed Operation: The SY100S318JZ is optimized for exceptional speed, making it suitable for systems where rapid data throughput is critical.
  • Triple 2:1 Multiplexer: Three independent 2:1 multiplexers in a single package provide design flexibility and reduce component count.
  • Enable Function: Each multiplexer comes with an enable function, allowing for greater control over signal routing and power management.
  • Differential PECL Outputs: The device features positive emitter-coupled logic (PECL) outputs, ensuring high signal integrity and reduced noise susceptibility.
  • Extended Temperature Range: Designed to operate over an extended temperature range, the SY100S318JZ is suitable for industrial and outdoor applications.
  • 5V Power Supply: The device operates from a single 5V power supply, simplifying power management in complex systems.

Applications:

The SY100S318JZ is ideal for a variety of applications that require high-speed data handling, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • High-frequency signal routing
  • Networking and data communication systems

Package Information:

The SY100S318JZ is available in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a minimal footprint on system boards and ease of integration into a wide range of applications.

For detailed specifications, technical documentation, and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess