EN
  • EN
  • DE

SY100S313JZ

Part No SY100S313JZ
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 28PLCC / Buffer, Non-Inverting 1 Element 4 Bit per Element Complementary Output 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100S
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Complementary
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S313
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260239-SY100S313JZ
Ultra Librarian 3D Model Ultra Librarian SY100S313JZ CAD Model

Description

The SY100S313JZ from Microchip Technology is a high-performance integrated circuit designed to meet the rigorous demands of advanced electronic systems. This particular product is a testament to Microchip’s commitment to providing innovative solutions that integrate seamlessly into a wide range of applications, including telecommunications, data processing, and industrial automation.

Key Features:

  • High-Speed Performance: The SY100S313JZ is built for speed, ensuring rapid data processing and communication within your system. This makes it ideal for applications requiring high-speed signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, enhancing the overall efficiency of your system and reducing energy costs.
  • Robust Design: Constructed with durability in mind, the SY100S313JZ can withstand the challenges of harsh industrial environments, ensuring reliability and longevity.
  • Versatility: This product is designed to be versatile and can be used in various configurations, making it suitable for a multitude of applications.

Applications:

The SY100S313JZ is adept at serving multiple sectors due to its flexible nature. Its primary applications include:

  • High-speed data transfer systems
  • Networking and telecommunication infrastructure
  • Automated test equipment
  • Signal processing units
  • Industrial control systems

Technical Specifications:

Microchip Technology ensures that the SY100S313JZ is manufactured to the highest standards, with technical specifications that support its superior performance:

  • Manufacturer: Microchip Technology
  • Part Number: SY100S313JZ
  • Package / Case: PLCC-28
  • Operating Temperature Range: Specified by Manufacturer
  • Supply Voltage Range: Specified by Manufacturer
  • Data Rate: Specified by Manufacturer
  • Quality and Reliability: Compliant with industry standards

For detailed technical specifications, please refer to the SY100S313JZ datasheet provided by Microchip Technology.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess