EN
  • EN
  • DE

74LVXU04TTR

Part No 74LVXU04TTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER 1-STAGE 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.3V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 11.4ns @ 3.3V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 007361-74LVXU04TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVXU04TTR CAD Model

Description

The 74LVXU04TTR is a high-speed, low-voltage hex inverter designed by STMicroelectronics, one of the leaders in the semiconductor industry. This advanced integrated circuit is part of the 74LVX family and is specifically engineered to operate with a 3.3V power supply while maintaining 5V tolerant inputs. The device is packaged in a TSSOP14 (Thin Shrink Small Outline Package) which is suitable for surface-mounted technology, making it an ideal choice for compact and high-density electronic applications.

Key Features

  • Low Voltage Operation: Operates at a nominal voltage of 3.3V, which is perfect for low-power and battery-operated devices.
  • 5V Tolerant Inputs: The inputs can tolerate up to 5V, allowing the device to interface with higher voltage logic levels without the need for level shifters.
  • High-Speed Performance: Offers fast propagation delays, making it suitable for high-speed data processing and communication systems.
  • Low Power Consumption: Features a low quiescent current, which minimizes power consumption when the device is in a static state.
  • Multiple Gate Configuration: Contains six independent inverter gates, providing design flexibility and efficiency in circuit implementation.
  • Output Drive Capability: Capable of driving up to 5 LSTTL loads, ensuring compatibility with various logic families.
  • Improved Latch-Up Immunity: Built with an advanced technology that provides enhanced latch-up immunity, increasing device reliability.

Applications

The 74LVXU04TTR is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Logic level translation in mixed 3.3V/5V systems
  • Wave and pulse shapers
  • High-speed signal processing
  • Communication infrastructure
  • Computing peripherals
  • Portable electronics

STMicroelectronics' commitment to quality and reliability ensures that the 74LVXU04TTR is a dependable component for designers looking to optimize their digital systems. Its combination of low-power operation, high-speed performance, and 5V tolerant inputs make it a smart choice for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess