EN
  • EN
  • DE

SY100S307JY

Part No SY100S307JY
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR 28PLCC / XOR/NOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.5x11.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100S
Package Tube
Product Status Obsolete
Logic Type XOR/NOR Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.5x11.5)
Base Product Number 100S307
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258288-SY100S307JY
Ultra Librarian 3D Model Ultra Librarian SY100S307JY CAD Model

Description

Microchip Technology's SY100S307JY: A High-Speed 3.3V ECL Triple Differential Receiver

Microchip Technology's SY100S307JY is a high-performance triple differential receiver designed to provide reliable and fast communication in a variety of digital systems. This integrated circuit is part of Microchip's high-speed ECL (Emitter Coupled Logic) product line, which is renowned for its speed and precision in critical applications such as telecommunications, data communication, and high-speed computing.

The SY100S307JY operates at a 3.3V power supply, making it compatible with low-voltage ECL systems while maintaining the high-speed characteristics that are essential for rapid data processing and signal integrity. This triple differential receiver is capable of translating ECL logic levels to CMOS logic levels, thus serving as an interface between systems that operate on different voltage levels.

Key features of the SY100S307JY include:

  • High-Speed Operation: The device is designed to handle high data rates, which is crucial for applications that require fast signal processing and minimal propagation delay.
  • Triple Differential Inputs: With three differential input pairs, the SY100S307JY can receive multiple signals simultaneously, increasing the throughput and efficiency of the system it is integrated into.
  • Low-Voltage ECL Inputs: The compatibility with 3.3V ECL inputs allows for integration into modern low-voltage systems without the need for additional level-shifting components.
  • CMOS Output Levels: The outputs of the SY100S307JY are CMOS-compatible, facilitating easy interfacing with a wide range of digital logic families and devices.
  • Temperature Range: This device is designed to operate over an extended industrial temperature range, ensuring reliable performance in various environmental conditions.

The SY100S307JY is housed in a compact package, which is ideal for space-constrained applications. Its small footprint does not compromise its functionality or performance, making it a preferred choice for designers looking to optimize their system's real estate.

Whether it's for high-speed data acquisition, signal processing, or communication interfaces, the SY100S307JY from Microchip Technology offers a robust and reliable solution that engineers can trust to meet their stringent performance requirements.

You May Also Be Interested in

Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess