EN
  • EN
  • DE

SY100S302JZ-TR

Part No SY100S302JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR QUINT 2IN 28-PLCC / NOR/OR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NOR/OR Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S302
Other Names SY100S302JZ TR,SY100S302JZ TR,SY100S302JZTR,SY100S302JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258295-SY100S302JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100S302JZ-TR CAD Model

Description

Microchip Technology's SY100S302JZ-TR: A Versatile Triple Differential Receiver/Driver

The SY100S302JZ-TR from Microchip Technology is a high-performance triple differential receiver/driver designed to meet the demanding needs of high-speed data communication systems. This integrated circuit is a crucial component for applications that require reliable transmission of digital signals over differential lines.

Key Features:

  • High-Speed Performance: The SY100S302JZ-TR is capable of handling data rates that make it suitable for various high-speed communication protocols.
  • Triple Differential Line Receiver/Driver: It features three differential pairs that can be used either as line receivers or drivers, offering design flexibility.
  • PECL Compatible: The device is compatible with Positive Emitter Coupled Logic (PECL), allowing for easy integration into existing PECL systems.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating different system requirements without sacrificing performance.
  • Temperature Range: With an industrial temperature range, it ensures reliable operation in various environmental conditions.
  • Surface Mount Package: The SY100S302JZ-TR comes in a surface-mount package, making it suitable for modern, high-density PCB designs.

Applications:

The versatility of the SY100S302JZ-TR makes it an ideal choice for a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Clock distribution networks
  • Telecommunications equipment
  • Automated test equipment
  • Data acquisition systems

Reliability and Quality:

Microchip Technology is known for its commitment to quality and reliability, and the SY100S302JZ-TR is no exception. The device is manufactured under strict quality control standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and proven technology, the SY100S302JZ-TR is a reliable choice for system designers seeking high-speed differential signal processing.

Whether you are designing a new system or upgrading an existing one, the SY100S302JZ-TR from Microchip Technology offers the performance and flexibility needed to create a robust, high-speed communication interface.

You May Also Be Interested in

ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess