EN
  • EN
  • DE

SY100H841ZH-TR

Part No SY100H841ZH-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output TTL
Frequency - Max 160 MHz
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY100H841
Other Names SY100H841ZH TR,SY100H841ZH TR,SY100H841ZHTR,SY100H841ZHTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269879-SY100H841ZH-TR
Ultra Librarian 3D Model Ultra Librarian SY100H841ZH-TR CAD Model

Description

Product Overview: SY100H841ZH-TR by Microchip Technology

The SY100H841ZH-TR from Microchip Technology is a high-performance, precision-engineered integrated circuit designed to meet the rigorous demands of advanced digital systems. This device is part of Microchip's renowned family of high-speed logic components, and it is crafted to deliver reliable and efficient performance in a variety of applications.

Key Features

  • Technology: The SY100H841ZH-TR utilizes advanced ECL (Emitter Coupled Logic) technology, offering high-speed operation and excellent noise immunity.
  • Speed: This device is characterized by its fast propagation delay, making it an ideal choice for high-frequency applications.
  • Package: The component comes in a compact, surface-mount package, which is designed to save valuable board space and to facilitate easier integration into various system designs.
  • Power Supply: It operates on a standard ECL power supply voltage, ensuring compatibility with existing ECL systems and simplifying power management.
  • Temperature Range: The SY100H841ZH-TR is built to perform over an extended temperature range, ensuring reliability and performance even under harsh environmental conditions.

Applications

The SY100H841ZH-TR is suitable for a wide range of high-speed digital applications, including:

  • Telecommunication systems
  • High-speed data acquisition and processing
  • Automated test equipment
  • High-frequency clock distribution networks

Quality and Reliability

As with all Microchip products, the SY100H841ZH-TR is manufactured to the highest quality standards. Microchip Technology's commitment to excellence ensures that this device provides the utmost reliability and longevity, making it a trusted component for critical applications. Additionally, the SY100H841ZH-TR is RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

For designers and engineers looking for a high-speed logic solution that does not compromise on quality or performance, the SY100H841ZH-TR from Microchip Technology is an exceptional choice. Its blend of speed, power efficiency, and robust design makes it a versatile component in any high-speed digital system.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess