EN
  • EN
  • DE

Y34H03122FP

Part No Y34H03122FP
Manufacturer C&K Components
Catalog Tactile Switches
Description Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 3.4N SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Max Current Rating 50 mA
Max Operating Temperature 85 °C
Max Voltage Rating (DC) 32 V
Mechanical Life 300 kcycles
Min Operating Temperature -40 °C
Mount Surface Mount
Operating Force 3.4 N
RoHS Compliant
Termination J-Lead
Throw Configuration SPST
Win Source Part Number 1161494-Y34H03122FP
Categories Tactile Switches
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Y34H03122FP CAD Model

Description

The Y34H03122FP is a tactile switch manufactured by C&K Components.

  • Termination: J-Lead
  • Operating Force: 3.4 N
  • Mechanical Life: 300 kcycles
  • Supply and Demand Status: Limited
  • Mounting: Surface Mount
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

C&K Components
Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W
Lowest to $0.6695
C&K Components
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
Lowest to $1.0187
C&K Components
PTS810SJS250SMTR LFS C&K Tactile Switches Microminiature SMT Top Actuated datasheet, inventory, & pricing.
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 5mm 6mm x 6mm Surface Mount
Lowest to $0.0184
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Lowest to $0.0996
Diptronics
TJE-533-Q-T/R Diptronics Tactile Switches SMT Type (H=1.5mm) 5.2*5.2 datasheet, inventory, & pricing.
Lowest to $0.0961
Korea Hro parts Co., Ltd.
Tactile Switch 250gf 2.5mm 6mm x 3.6mm Surface Mount
Lowest to $0.1456
Alps Alpine
SKQJLBA010 Alps Alpine Tactile Switches 6.0x6.0x3.85mm 160gf datasheet, inventory, & pricing.
Lowest to $0.2765
Alps Alpine
SKSJLEE010 Alps Alpine Tactile Switches 4.83.25mm Side Push Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.1177

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess