EN
  • EN
  • DE

OZ-SH-112L1

Part No OZ-SH-112L1
Manufacturer Tyco Electronics
Catalog Hard To Find
Description 16A Miniature Power PC Board Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TE
Manufacturer Tyco Electronics
Manufacturer Homepage www.te.com
Win Source Part Number 711590-OZ-SH-112L1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ-SH-112L1 CAD Model

Description

The OZ-SH-112L1 is a miniature signal relay manufactured by Tyco Electronics (now TE Connectivity). It is designed for a wide range of switching applications where compact size, low power consumption, and reliable performance are essential.

Applications:

  • Telecommunications Equipment
  • Office Automation Equipment
  • Consumer Electronics
  • Industrial Control Systems
  • Security Systems

Features:

  • Miniature Size: Compact design allows for high-density PCB mounting.
  • Low Power Consumption: Minimizes power requirements for coil operation.
  • High Sensitivity: Requires minimal coil power for reliable switching.
  • High Dielectric Strength: Provides insulation between coil and contacts.
  • Long Life: Designed for durable and consistent performance.

Benefits:

  • Space Saving: Miniature size allows for smaller and more compact designs.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable applications.
  • Reliable Switching: Ensures consistent and dependable performance.
  • Safe Operation: High dielectric strength provides insulation and prevents electrical hazards.
  • Durable Design: Long life ensures extended operational life.

Technical Specifications:

The OZ-SH-112L1 has a coil voltage of 12VDC. It features a single-pole double-throw (SPDT) contact configuration. The contact rating specifies the maximum voltage and current the relay can switch. The insulation resistance and dielectric strength are important safety parameters. The operating temperature range and mechanical life are key reliability indicators. The product datasheet contains detailed specifications, including coil resistance, contact material, and dimensions.

This signal relay is commonly used in various electronic circuits where switching of low-power signals is required, offering a balance of size, performance, and reliability.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6662 $60.6606
31+ $3.8288 $118.6928
47+ $3.7099 $174.3653
65+ $3.5897 $233.3305
84+ $3.4708 $291.5472
112+ $3.1116 $348.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess