EN
  • EN
  • DE

SY100EPT22VKG-TR

Part No SY100EPT22VKG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DIFF 3.3V 8-MSOP / Translator LVCMOS/LVTTL to LVPECL 2-CH Unidirectional 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EPT
Packaging Reel package
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 795897-SY100EPT22VKG-TR
Popularity Medium
Supply and Demand Status Balance
Family Name SY100EPT22V
Introduction Date July 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY100EPT22VKG-TR CAD Model

Description

Microchip Technology's SY100EPT22VKG-TR: A High-Performance Differential LVPECL to LVTTL Translator

The SY100EPT22VKG-TR is a versatile differential LVPECL to LVTTL translator designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This translator is specifically engineered to address the needs of high-speed data communication in complex electronic systems. It is a perfect choice for applications that require reliable translation from differential LVPECL (Low Voltage Positive Emitter Coupled Logic) levels to LVTTL (Low Voltage Transistor-Transistor Logic) levels.

With its operational frequency range extending into the gigahertz domain, the SY100EPT22VKG-TR ensures seamless data transmission and signal integrity in demanding environments. The device is housed in a compact 8-pin MSOP package, making it suitable for space-constrained applications without compromising performance.

Key Features of the SY100EPT22VKG-TR:

  • High-Speed Operation: This translator operates at high frequencies, making it ideal for applications that require rapid data transfer and processing.
  • Differential LVPECL Inputs: The device accepts differential LVPECL inputs, which are known for their low noise susceptibility and high switching speeds.
  • LVTTL Outputs: It provides LVTTL outputs, which are compatible with a wide range of digital logic families and devices.
  • Power Supply: The SY100EPT22VKG-TR operates with a single 3.3V power supply, simplifying power management in multi-voltage systems.
  • Flow-Through Pinout: The flow-through design of the pinout minimizes the need for additional routing on PCBs, thus simplifying board layout and reducing signal degradation.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability in harsh conditions.
  • Packaging: Supplied in a RoHS-compliant MSOP-8 package, the SY100EPT22VKG-TR meets environmental standards and is suitable for lead-free soldering processes.

The SY100EPT22VKG-TR is an excellent solution for telecommunications, networking, data storage, and server applications. It provides a reliable bridge between different logic levels, enabling seamless integration of devices operating at different voltage standards. Its robust design ensures that it can withstand the rigors of high-speed data environments, making it a trusted component in modern electronic systems.

Whether you're designing a new system or upgrading an existing one, the SY100EPT22VKG-TR from Microchip Technology offers the performance and reliability needed to meet the stringent requirements of today's high-speed digital interfaces.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess