EN
  • EN
  • DE

SY100EPT20VKC

Part No SY100EPT20VKC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MSOP / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EPT
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EPT20
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256167-SY100EPT20VKC
Ultra Librarian 3D Model Ultra Librarian SY100EPT20VKC CAD Model

Description

Microchip Technology's SY100EPT20VKC: High-Speed Differential Line Driver

The SY100EPT20VKC is a cutting-edge differential line driver designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This device is specifically engineered to provide high-speed, low-power signal transmission, making it an ideal solution for a variety of applications, including networking, telecommunications, and high-performance computing systems.

Constructed with the latest semiconductor technology, the SY100EPT20VKC boasts a robust feature set that includes a differential PECL input to differential LVDS output translator with a guaranteed data rate of up to 3.2 Gbps. This ensures that the device can handle the demands of high-speed data communication with ease, while maintaining signal integrity and minimizing electromagnetic interference (EMI).

The device operates from a 3.3V power supply and is characterized over the full industrial temperature range of -40°C to +85°C. This wide temperature range ensures reliable performance in a variety of harsh operating environments. Moreover, the SY100EPT20VKC offers excellent power supply noise rejection, contributing to its stable operation under varying conditions.

Featuring a fail-safe feature that ensures a high output state under conditions of input open or short, the SY100EPT20VKC is designed for high reliability. This fail-safe feature is particularly important in safety-critical applications where signal continuity is paramount.

The SY100EPT20VKC is housed in a compact 8-lead MSOP package, making it suitable for space-constrained applications. Its small form factor, combined with its high-speed capabilities, makes it an excellent choice for modern electronic systems where performance and board real estate are both at a premium.

In summary, the SY100EPT20VKC from Microchip Technology is a versatile, high-performance differential line driver that offers a blend of speed, power efficiency, and reliability. Its advanced features and robust design make it a top choice for engineers and designers looking to enhance the performance of their high-speed data communication systems.

You May Also Be Interested in

STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess