EN
  • EN
  • DE

SY100EP58VZI-TR

Part No SY100EP58VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 8SOIC / Multiplexer 1 x 2:1 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100EP
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EP58
Other Names SY100EP58VZI TR,SY100EP58VZI TR,SY100EP58VZITR,SY100EP58VZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257014-SY100EP58VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP58VZI-TR CAD Model

Description

Microchip Technology's SY100EP58VZI-TR

Introducing the SY100EP58VZI-TR, a cutting-edge differential LVPECL/ECL multiplexer brought to you by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-speed 2:1 multiplexer is designed to cater to the demanding requirements of high-performance communication systems.

Key Features

  • High-Speed Operation: The SY100EP58VZI-TR boasts a maximum frequency of 3GHz, making it ideal for high-speed data processing and communication applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device is optimized for low power consumption, ensuring efficiency in your system design.
  • Flexible Voltage Range: It operates over a wide voltage range, accommodating 3.3V ±10% and 5V ±10% supply voltages, providing versatility in various application environments.
  • Industrial Temperature Range: This multiplexer is built to withstand the rigors of industrial applications, operating reliably across a temperature range of -40°C to +85°C.
  • Advanced Packaging: The SY100EP58VZI-TR comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications while still offering robust performance.

Applications

The SY100EP58VZI-TR is particularly suited for use in:

  • High-speed data communication and telecommunication systems
  • Automated test equipment
  • High-frequency clock data distribution networks
  • PLL loop filter and clock recovery applications

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality and reliability. The SY100EP58VZI-TR is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent standards required by high-performance applications.

Support and Availability

Microchip Technology provides extensive support for its products. Detailed datasheets, technical support, and a wealth of application notes are available to assist in the integration of the SY100EP58VZI-TR into your design. With availability in tape and reel form for automated assembly processes, the SY100EP58VZI-TR is ready to be a part of your next high-speed solution.

You May Also Be Interested in

Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess