EN
  • EN
  • DE

SY100EP196VTI-TR

Part No SY100EP196VTI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series 100EP, ECL Pro®
Package Tape & Reel (TR)
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 2.05ns
Tap Increment 10 ps
Available Total Delays 2.05ns ~ 12.2ns
Number of Independent Delays 1
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number SY100EP196
Other Names SY100EP196VTI TR,SY100EP196VTI TR,SY100EP196VTITR,SY100EP196VTITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265361-SY100EP196VTI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP196VTI-TR CAD Model

Description

Microchip Technology's SY100EP196VTI-TR

The SY100EP196VTI-TR is a high-performance integrated circuit from Microchip Technology, designed to cater to the demanding requirements of high-speed communication and signal processing applications. This product is part of the precision edge series and is characterized by its exceptional speed and reliability, making it an ideal choice for a wide range of industrial and commercial uses.

Key Features

  • High-Speed Operation: The SY100EP196VTI-TR is capable of delivering fast signal processing capabilities, which is essential for applications that require rapid data throughput and minimal signal delay.
  • Low Power Consumption: Despite its high-speed performance, this device is engineered to operate with low power consumption, helping to reduce the overall energy requirements of the systems in which it is used.
  • Wide Voltage Range: It supports a broad range of supply voltages, providing flexibility and compatibility with various system designs and power supplies.
  • Temperature Range: The device is designed to perform reliably across a wide temperature range, ensuring stable operation in diverse environmental conditions.
  • Signal Integrity: The SY100EP196VTI-TR is built to maintain high signal integrity, reducing the risk of data corruption and ensuring accurate signal transmission.
  • Package: It comes in a compact package, which allows for efficient use of board space in densely packed electronic assemblies.

Applications

The versatility of the SY100EP196VTI-TR makes it suitable for a variety of applications, including:

  • High-speed data communication systems
  • Automated test equipment
  • Signal processing units
  • Precision clock distribution networks
  • Telecommunications infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EP196VTI-TR is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. For engineers and designers looking for a dependable solution to meet their high-speed signal processing needs, the SY100EP196VTI-TR from Microchip Technology stands out as an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess