Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Maximum Input Frequency 3GHz
Supply Voltage - Operating 2.375 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP (7x7)
Win Source Part Number 126865-SY100EP111UTI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP111UTI CAD Model

Description

Microchip Technology's SY100EP111UTI: A High-Speed 3.3V/5V LVPECL/ECL Clock Driver

The SY100EP111UTI from Microchip Technology is a versatile and high-performance clock driver that is designed to meet the demanding requirements of high-speed communication and computing applications. This precision device is part of Microchip's high-speed, low-power, low-voltage differential signaling (LVDS) family, offering a robust solution for systems requiring fast signal propagation and minimal skew.

Key Features

  • LVPECL/ECL Compatibility: The SY100EP111UTI is compatible with both LVPECL (Low Voltage Positive Emitter Coupled Logic) and ECL (Emitter Coupled Logic) standards, allowing for flexible integration into various system designs.
  • High-Speed Operation: With a maximum frequency of up to 3GHz, this clock driver is capable of handling high-speed signal transmission with ease, making it suitable for applications such as high-speed networking, data centers, and telecommunications.
  • 3.3V and 5V Power Supply Options: It operates with both 3.3V and 5V power supplies, providing versatility in different operating environments and compatibility with a wide range of other components.
  • Differential LVPECL Outputs: The device features differential LVPECL outputs which offer reduced noise susceptibility and improved signal integrity over single-ended signaling methods.
  • Internal Input Pulldown Resistors: Built-in input pulldown resistors simplify the interface and help maintain signal integrity when inputs are disconnected.
  • Extended Temperature Range: The SY100EP111UTI is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience extreme temperature variations.

Applications

The SY100EP111UTI is ideal for a variety of applications, including but not limited to:

  • Clock distribution networks
  • Sonnet/SDH and Gigabit Ethernet
  • Automated test equipment
  • High-speed data acquisition systems
  • Backplane and cable driving

Microchip Technology's SY100EP111UTI clock driver offers a blend of high-speed performance, flexibility, and reliability. Its advanced features and compatibility with various logic standards make it an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Integrated Circuit Systems
4 : 1, SINGLE-ENDED MULTIPLEXER
Lowest to $56.4747
ECAD model for ICS83054AGILFT
Analog Devices Inc.
1.8 V, 6 LVDS/12 CMOS Outputs Low Power Clock Fanout Buffer
Lowest to $4.0178
ECAD model for ADCLK846BCPZ
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-8, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $14.6242
ECAD model for ICS8538BG-31LFT
Microchip Technology
IC CLK BUFFER 1:3 150MHZ SOT23-6
Lowest to $1.2098
ECAD model for PL133-37TC
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-4, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $9.4135
ECAD model for ICS8535AGI-31LFT
NXP / Nexperia
2.5/3.3V DIFFERENTIAL LVPECL 2x2 CLOCK SWITCH AND FANOUT BUFFER | IC CLK BUFFER 2:3 3GHZ 32LQFP
Need more? Email Us
ECAD model for MC100ES6254AC
Analog Devices Inc.
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Need more? Email Us
ECAD model for ADN4670BSTZ-REEL7
ON Semiconductor
3.3V / 5V ECL 1:2 Differential Fanout Buffer
Lowest to $6.8045
ECAD model for MC100EP11DTR2
Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Lowest to $24.9956
ECAD model for 8SLVP2108ANLGI8

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6400 $58.2400
38+ $2.9867 $113.4946
59+ $2.8933 $170.7047
80+ $2.8000 $224.0000
104+ $2.7067 $281.4968
139+ $2.4267 $337.3113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 359 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention