Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V2 series Microcontroller IC 32-Bit 66MHz 16KB (4K x 32) ROM
Manufacturer NXP
Series MCF527x
Package Tray
Part Status Obsolete
Core Processor Coldfire V2
Core Size 32-Bit
Speed 66MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, WDT
Number of I/O 32
Program Memory Size 16KB (4K x 32)
Program Memory Type ROM
Supply Voltage 3V ~ 3.6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 196-LBGA
Family Name MCF52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Quantity per package 126
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926492-MCF5272CVM66J
Ultra Librarian 3D Model Ultra Librarian MCF5272CVM66J CAD Model

Description

The NXP MCF5272CVM66J is a high-performance microcontroller that is part of the MCF527x family. This integrated circuit is designed to cater to a wide range of applications, including industrial control, networking, automotive systems, and medical devices. It is particularly well-suited for environments that demand robust operation, connectivity, and low power consumption.

Key Features

  • Core: The MCF5272CVM66J is built around a ColdFire V2 core, which delivers a perfect balance between performance and power efficiency. The core operates at a frequency of 66 MHz, providing a solid foundation for multitasking and complex computations.
  • Memory: This microcontroller comes with integrated memory options, including 16 KB of SRAM and 8 KB of ROM, ensuring sufficient space for critical application code and data storage.
  • Connectivity: With a range of communication interfaces such as Ethernet, UART, and CAN, the MCF5272CVM66J facilitates seamless connectivity for networking applications.
  • Timers and Counters: Multiple timers and PWM channels allow for precise control in timing-sensitive applications, making it ideal for motor control and other real-time operations.
  • I/O Ports: The device provides a variety of input/output ports that enable it to interface with a broad array of peripherals and sensors.
  • Power Management: Advanced power management features help to minimize energy consumption during idle periods without sacrificing performance.

Applications

The flexibility and rich feature set of the MCF5272CVM66J make it suitable for a diverse range of applications. Its robust serial communication capabilities are perfect for industrial automation systems that require reliable data exchange. The microcontroller's networking features are ideal for connected devices within the Internet of Things (IoT). In automotive applications, its timers and control functions can be used for engine management and diagnostics. Additionally, its low power consumption and small footprint make it an excellent choice for portable medical devices where efficiency and reliability are paramount.

Package and Quality

Packaged in a 196-BGA (Ball Grid Array) format, the MCF5272CVM66J ensures a compact design with a reliable connection to the printed circuit board. NXP's commitment to quality means that this microcontroller is manufactured to meet high standards of performance and reliability, suitable for professional and industrial applications.

You May Also Be Interested in

Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.8706 $94.8706
2+ $91.9059 $183.8118
3+ $88.9411 $266.8233
4+ $85.9765 $343.9060
5+ $77.0823 $385.4115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,110 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention