Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953452-AV8063801057405
Series *
Ultra Librarian 3D Model Ultra Librarian AV8063801057405 CAD Model

Description

The AV8063801057405 is an Intel embedded microprocessor, part of a larger family of processors designed for embedded systems and applications. These processors are engineered to provide a balance of performance, power efficiency, and features suitable for a wide range of industrial, commercial, and consumer embedded devices.

Applications:

  • Industrial Automation: Used in industrial PCs, programmable logic controllers (PLCs), and human-machine interfaces (HMIs).
  • Retail Systems: Employed in point-of-sale (POS) terminals, digital signage, and self-service kiosks.
  • Medical Devices: Integrated into medical imaging equipment, patient monitoring systems, and diagnostic devices.
  • Gaming and Entertainment: Used in arcade games, slot machines, and other entertainment systems.
  • Networking and Communications: Found in network appliances, routers, and communication gateways.

Features:

  • Embedded-Specific Design: Optimized for embedded environments, offering a balance of performance and power consumption.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) for display capabilities.
  • Multiple Cores: Features multiple processing cores for parallel processing and improved performance.
  • Extended Temperature Range: Designed to operate in a wide range of temperatures, suitable for harsh environments.
  • Long Lifecycle Support: Offers extended product lifecycle support, ensuring availability for long-term embedded applications.

Benefits:

  • High Performance: Provides sufficient processing power for demanding embedded applications.
  • Low Power Consumption: Offers efficient power usage, extending battery life in portable devices and reducing overall system power consumption.
  • Integrated Features: Reduces the need for external components, simplifying system design and lowering costs.
  • Reliable Operation: Designed for reliable operation in harsh environments, ensuring consistent performance.
  • Long-Term Availability: Ensures continued availability of the processor for long-term embedded applications.

Additional Details:

The specific technical specifications of the AV8063801057405, such as the exact number of cores, clock speed, and memory support, would require consulting the official Intel documentation or datasheets. However, typically these embedded processors are designed with features like ECC memory support, industrial I/O interfaces (e.g., UART, SPI, I2C), and real-time processing capabilities. They are often packaged in ball grid array (BGA) packages for direct surface mount to the motherboard. The focus is on providing a stable and reliable platform for embedded software and applications.

You May Also Be Interested in

Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention