EN
  • EN
  • DE

SY100ELT982KI

Part No SY100ELT982KI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 10MSOP / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 1.25Gbps 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal CML
Output Type Differential
Data Rate 1.25Gbps
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 100ELT982
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256181-SY100ELT982KI
Ultra Librarian 3D Model Ultra Librarian SY100ELT982KI CAD Model

Description

The SY100ELT982KI is a cutting-edge component from Microchip Technology, designed to provide seamless conversion between differential PECL (Positive Emitter-Coupled Logic) signals to TTL (Transistor-Transistor Logic) logic levels. This translator is a key solution for communication systems and complex digital circuits requiring high-speed data transfer and signal integrity across different voltage domains.

Exceptional Features

  • Voltage Compatibility: The device operates at a 3.3V power supply, making it suitable for low-voltage applications that demand energy efficiency and reduced power consumption.
  • High-Speed Operation: Designed for high-speed interfacing, the SY100ELT982KI ensures fast and reliable communication between devices, supporting the rigorous speed requirements of modern digital systems.
  • Differential PECL Inputs: The translator accepts differential PECL inputs, which are less susceptible to noise and can maintain signal integrity over longer distances compared to single-ended signals.
  • TTL Outputs: TTL outputs provide compatibility with a wide range of digital devices, making this translator a versatile component in mixed-signal environments.

Robust Design and Application Flexibility

The SY100ELT982KI is encapsulated in a sturdy 8-pin SOIC package, ensuring robustness and long-term reliability. Its design is optimized for applications such as:

  • Telecommunications equipment
  • Data communication systems
  • Signal bridging between different logic families
  • High-speed digital test equipment

Technical Specifications

Microchip Technology's SY100ELT982KI boasts impressive technical specifications:

  • Supply Voltage (VCC): 3.3V ± 5%
  • Input Frequency Range: DC up to >2GHz
  • Propagation Delay (tpd): Typically 500ps
  • Operating Temperature Range: -40°C to +85°C

For engineers and designers looking for a reliable and high-performance logic level translator, the SY100ELT982KI from Microchip Technology is an excellent choice that delivers on both performance and durability.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess