The TESVC1A156M is a tantalum electrolytic capacitor manufactured by NEC. This type of capacitor is widely used in electronic circuits due to its relatively high capacitance per volume and stable electrical characteristics. They are especially valuable in applications requiring reliable and long-lasting performance.
Applications
- Power supply filtering in consumer electronics.
- Bypass capacitors in digital circuits.
- Timing circuits requiring stable capacitance.
- Signal coupling and decoupling in audio amplifiers.
- Voltage regulation in automotive electronics.
Features
- High capacitance value in a compact size.
- Stable performance over temperature variations.
- Low dissipation factor for efficient energy storage.
- Long operational lifespan.
- Polarized device, requiring correct polarity during installation.
Benefits
- Improved stability and reduced noise in electronic circuits.
- Efficient decoupling of high-frequency noise.
- Reliable performance over extended periods of operation.
- Reduced size and weight of electronic devices.
- Enhanced audio signal quality through effective signal coupling.
Additional Details
Consult the NEC datasheet for TESVC1A156M to determine the specific voltage rating, tolerance, and operating temperature range. These parameters are critical for ensuring proper circuit function and preventing component failure. Always observe polarity markings when installing tantalum capacitors to avoid damage. The TESVC1A156M is designed for surface mount applications, allowing for automated assembly. The part number indicates the following information, it's a Tantalum capacitor (TESV), C1A indicates a specific case size and construction details, 156 represents 15uF and the M indicates the tolerance.
Always check the official manufacturer's datasheet for complete and accurate information before using this component in any circuit.