EN
  • EN
  • DE

SY100ELT32VZC

Part No SY100ELT32VZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Win Source Part Number 195153-SY100ELT32VZC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100ELT32VZC CAD Model

Description

Microchip Technology's SY100ELT32VZC: A High-Speed Differential Receiver

The SY100ELT32VZC is a cutting-edge differential receiver produced by Microchip Technology, designed to cater to the demanding requirements of high-speed data communication systems. This device is a part of Microchip's high-performance portfolio, engineered to deliver exceptional signal integrity and reliability in a variety of applications, including telecommunications, data processing, and automated test equipment.

Key Features

  • High-Speed Performance: The SY100ELT32VZC operates at exceptional speeds, making it suitable for systems that require fast data transfer rates.
  • Differential PECL Inputs: This receiver comes with differential PECL inputs, which are known for their low noise susceptibility and their ability to maintain signal integrity over longer distances compared to single-ended signals.
  • TTL Output: The device provides a TTL logic level output, ensuring compatibility with a wide range of digital logic families and simplifying integration into existing designs.
  • Wide Voltage Range: It supports a wide range of power supply voltages, enhancing its flexibility for use in various system configurations.
  • Temperature Range: The SY100ELT32VZC is operational over an industrial temperature range, making it reliable in environments subject to temperature variations.
  • Package Options: Available in a compact 8-pin SOIC package, the device is designed for space-constrained applications while providing robust performance.

Applications

The SY100ELT32VZC is adept at serving multiple applications where high-speed data reception is critical. It is commonly used in:

  • High-speed data systems
  • Telecommunication infrastructure
  • Networking equipment
  • Automated test equipment
  • Signal processing units

Microchip Technology's SY100ELT32VZC is a testament to their commitment to providing advanced solutions for high-speed signal processing. Its robust design, compatibility with various logic levels, and ability to operate under a broad range of conditions make it an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess