EN
  • EN
  • DE

SY100ELT25ZC

Part No SY100ELT25ZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100ELT25
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 95
Win Source Part Number 1028616-SY100ELT25ZC
Ultra Librarian 3D Model Ultra Librarian SY100ELT25ZC CAD Model

Description

Microchip Technology's SY100ELT25ZC: High-Speed Differential PECL-to-TTL Translator

The SY100ELT25ZC from Microchip Technology stands as a remarkable solution for applications requiring high-speed signal translation from PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels. This integrated circuit is designed to address the needs of communication, computing, and industrial markets where signal integrity and speed are paramount.

Key Features

  • Signal Translation: The SY100ELT25ZC is adept at converting differential PECL input levels to TTL output levels, ensuring compatibility between different logic families.
  • High-Speed Operation: With the capability to support high-frequency operation, this translator is well-suited for environments where rapid data processing is a necessity.
  • Voltage Range: The device operates over a wide range of supply voltages from 4.2V to 5.5V, providing flexibility in various power environments.
  • Temperature Range: It is designed to function reliably over an extended industrial temperature range, making it ideal for harsh operating conditions.
  • Package Options: The SY100ELT25ZC is available in a compact 8-pin SOIC package, ensuring a minimal footprint on system boards.

Applications

The SY100ELT25ZC is versatile and can be used in a variety of applications, including:

  • High-speed networking equipment
  • Data communication systems
  • Signal translation in mixed voltage environments
  • Industrial control and automation systems
  • Test and measurement equipment

Performance and Quality

Microchip Technology is known for its commitment to quality and performance, and the SY100ELT25ZC is no exception. This device is manufactured with precision to ensure high reliability and functionality in critical systems. It is also compliant with the stringent industrial standards, ensuring both robustness and longevity in the field.

Whether you are designing a new system or upgrading an existing one, the SY100ELT25ZC provides a seamless and efficient way to bridge the gap between PECL and TTL logic levels, all while maintaining the speed and integrity of your signal paths.

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess