EN
  • EN
  • DE

SY100ELT24ZG-TR

Part No SY100ELT24ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-SOIC
Manufacturer Microchip Technology
Series 100ELT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 100ELT24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY100ELT24ZG TR, SY100ELT24ZG TR-ND, SY100ELT24ZGTR, SY100ELT24ZGTR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898679-SY100ELT24ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT24ZG-TR CAD Model

Description

The SY100ELT24ZG-TR is a high-performance, low-voltage differential swing PECL-to-TTL translator, manufactured by Microchip Technology. It is designed to address the needs for high-speed data transmission and conversion between PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels. This product is ideal for applications that require fast signal processing and precise data handling, such as telecommunications, computing, and high-speed networking.

Key Features

  • High-Speed Performance: The SY100ELT24ZG-TR is capable of handling very high data rates, making it suitable for the most demanding applications that require rapid data processing and transmission.
  • Voltage Translation: This device effectively translates signals from 3.3V or 5V PECL levels to TTL logic levels, ensuring compatibility between different logic families within a system.
  • Power Supply: It operates with a 5V power supply, with a typical power supply current of 20mA, providing a balance between power consumption and performance.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and functionality under extreme conditions.
  • Package: The SY100ELT24ZG-TR comes in a compact, surface-mountable SOIC-8 package, which saves space on the PCB and is suitable for automated assembly processes.
  • Quality and Reliability: As a product of Microchip Technology, a leader in the field of microcontroller and analog semiconductors, the SY100ELT24ZG-TR is backed by rigorous testing and quality control procedures, ensuring high reliability and performance.

Applications

The SY100ELT24ZG-TR is a versatile component that can be used in a variety of applications where signal level translation is required. Some of the common applications include, but are not limited to:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Data acquisition and processing systems
  • Test and measurement equipment
  • Industrial control systems

Conclusion

In summary, the SY100ELT24ZG-TR from Microchip Technology is a robust and efficient solution for converting PECL to TTL signal levels, providing high-speed performance and reliable operation across various applications. Its compact SOIC-8 package and industrial temperature range make it an excellent choice for system designers looking to integrate high-speed logic level translation into their designs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess