EN
  • EN
  • DE

SY100ELT23ZITR

Part No SY100ELT23ZITR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 212482-SY100ELT23ZITR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100ELT23ZITR CAD Model

Description

Introducing the SY100ELT23ZITR from Microchip Technology

Microchip Technology's SY100ELT23ZITR is a high-performance, dual differential PECL-to-TTL translator designed to meet the needs of high-speed communication systems. This innovative product is an ideal solution for applications requiring the conversion of PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, ensuring compatibility between different logic families within your electronic designs.

The SY100ELT23ZITR operates from a 5V ±10% supply, making it versatile for use in various systems. Its design features a VBB reference for single-ended PECL input conditions, a feature that enhances its functionality in single-ended applications. With a typical propagation delay of just 4.5ns and a maximum of 5.5ns, this translator ensures swift and reliable operation, making it an excellent choice for high-speed data transmission and critical timing applications.

Key features of the SY100ELT23ZITR include:

  • High-Speed Performance: With fast propagation delay times, this component supports the rigorous speed requirements of contemporary digital systems.
  • PECL to TTL Translation: It efficiently translates PECL logic levels to TTL-compatible outputs, facilitating seamless integration of different logic signal levels.
  • Temperature Range: The device is designed to operate over the full industrial temperature range, from -40°C to 85°C, ensuring reliability in a variety of environments.
  • Flow-Through Pinout: The SY100ELT23ZITR's flow-through design minimizes the need for additional wiring and simplifies PCB layout.
  • Available in Tape and Reel: This product is available in tape and reel packaging, making it suitable for automated assembly processes.

The SY100ELT23ZITR is housed in a compact, surface-mount SOIC-8 package, which is RoHS-compliant and lead-free, reflecting Microchip Technology's commitment to environmental sustainability. Whether you're working on telecommunications, computing, or industrial applications, the SY100ELT23ZITR provides a reliable and efficient solution for translating between PECL and TTL logic levels.

Choose the SY100ELT23ZITR for your next project and experience the performance and reliability that Microchip Technology is known for.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess