EN
  • EN
  • DE

SY100ELT21ZG

Part No SY100ELT21ZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description DIFFERENTIAL PECL-to-TTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100ELT21
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262845-SY100ELT21ZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100ELT21ZG CAD Model

Description

The SY100ELT21ZG is a high-performance, precision-engineered differential PECL to TTL translator designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically tailored for applications requiring fast and reliable signal conversion from PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it an ideal choice for high-speed data communication and processing tasks.

Key Features:

  • High-Speed Operation: The SY100ELT21ZG is capable of operating at high speeds, which is essential for applications that require quick data processing and minimal signal delay.
  • Differential PECL Inputs: The device accommodates differential PECL inputs, offering improved noise immunity and signal integrity over single-ended inputs, which is crucial for maintaining data integrity in noisy environments.
  • TTL Output: The translator outputs TTL-level signals, making it compatible with a wide range of digital devices that use TTL logic, thus providing a versatile interface solution.
  • Power Supply Flexibility: It operates with a 5V ±10% supply voltage, providing flexibility in various system power designs.
  • Temperature Range: The SY100ELT21ZG is designed to perform reliably over an extended industrial temperature range, ensuring stable operation in diverse environmental conditions.

Applications:

The SY100ELT21ZG is suitable for a myriad of applications, including but not limited to:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Signal conversion in test and measurement instruments
  • Data acquisition systems
  • Computing interfaces requiring high-speed data transfer

Quality and Reliability:

Microchip Technology is committed to delivering products of the highest quality and reliability. The SY100ELT21ZG is no exception, as it is manufactured with precision and subjected to rigorous testing to meet industry standards for performance and durability. Customers can trust this device to provide consistent and reliable service in their high-performance applications.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2714 $75.8142
6+ $20.7357 $124.4142
9+ $20.0878 $180.7902
12+ $19.4398 $233.2776
16+ $18.7919 $300.6704
21+ $16.8480 $353.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess