EN
  • EN
  • DE

TS3DV520ERUAR

Part No TS3DV520ERUAR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description Analog Switch/Analog Multiplexer Quint 1:2 42-Pin WQFN EP T/R / IC MUX/DEMUX 42WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Switch
Applications DVI, HDMI Signal Switching
Mounting SMD (SMT)
Case / Package 42-WQFN (3.5x9.0)
Win Source Part Number 035078-TS3DV520ERUAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TS3DV520E
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS3DV520ERUAR CAD Model

Description

Introducing the TS3DV520ERUAR from Texas Instruments

The TS3DV520ERUAR is a state-of-the-art high-speed differential signal switch designed and manufactured by Texas Instruments. This device is part of TI's extensive portfolio of switch integrated circuits that are engineered to deliver high performance and reliability for a wide range of applications.

At the core of the TS3DV520ERUAR is its capability to route differential signals on high-speed transmission paths with minimal signal degradation. This makes it an ideal choice for applications that require the switching of high-speed differential signals like PCI Express, SATA, and USB interfaces.

The switch is designed with a 4-differential channel configuration, which allows for the simultaneous transmission of multiple high-speed data streams. The bidirectional nature of the channels adds to the versatility of the device, enabling it to handle data in both directions without the need for additional components.

One of the key features of the TS3DV520ERUAR is its low on-state resistance, which minimizes insertion loss and preserves signal integrity. This is particularly important for maintaining the performance of high-speed data lanes where any additional resistance can lead to significant signal degradation.

Additionally, the TS3DV520ERUAR boasts a wide bandwidth that exceeds 7.5 GHz, ensuring that it can support the latest high-speed data standards without bottlenecking the data flow. This wide bandwidth also means that the switch is future-proofed for next-generation data protocols that may require even higher transmission rates.

For ease of integration into various designs, the TS3DV520ERUAR is housed in a compact QFN package. This small form factor allows designers to save valuable board space while still benefiting from the switch's high performance. Moreover, the device operates over a broad temperature range, making it suitable for use in environments that experience temperature extremes.

Overall, the TS3DV520ERUAR from Texas Instruments represents a robust solution for designers looking to incorporate high-speed differential signal switching into their electronic systems. With its combination of performance, reliability, and compact footprint, it stands out as a versatile component for modern high-speed data applications.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3220 $53.1520
37+ $2.7258 $100.8546
57+ $2.6406 $150.5142
79+ $2.5554 $201.8766
102+ $2.4703 $251.9706
136+ $2.2147 $301.1992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess