EN
  • EN
  • DE

SY100EL91VZC

Part No SY100EL91VZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Win Source Part Number 195151-SY100EL91VZC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL91VZC CAD Model

Description

Microchip Technology's SY100EL91VZC: High-Performance 5V ECL Dual Differential 1:4 Fanout

The SY100EL91VZC from Microchip Technology is a high-speed integrated circuit designed to meet the demanding needs of communication and data systems. This dual differential 1:4 fanout buffer is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, providing precise timing, high bandwidth, and low power consumption, which are essential for advanced electronic systems.

Constructed with advanced silicon-gate CMOS technology, the SY100EL91VZC operates with a 5V power supply, making it compatible with various ECL systems. Its design ensures that the device can function at high speeds while maintaining signal integrity, which is crucial for applications requiring fast data transfer rates and tight timing margins.

Key Features:

  • High-Speed Performance: The device is capable of handling very high-frequency signals with minimal skew, making it ideal for clock distribution in high-speed digital systems.
  • Dual Differential Inputs: With two pairs of differential inputs, the SY100EL91VZC provides flexibility in signal routing and redundancy, which is beneficial for systems that require high reliability.
  • 1:4 Fanout: Each input pair can drive four differential outputs, allowing for efficient distribution of signals to multiple destinations without the need for additional buffering.
  • PECL Mode Operation: The SY100EL91VZC can also operate in PECL mode, offering compatibility with Positive Emitter Coupled Logic levels.
  • Extended Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

The SY100EL91VZC is available in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications. Its robust design and packaging make it an excellent choice for telecommunications, data communications, and other high-speed digital applications that require a dependable and efficient signal distribution solution.

Whether you're designing a high-speed data server, a telecommunications switch, or any other system that demands fast and reliable signal processing, the Microchip Technology's SY100EL91VZC offers the performance and features to meet your needs.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess