EN
  • EN
  • DE

MC74HC153ADTR2G

Part No MC74HC153ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 4-Input Data Selector/Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Reel - TR
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1219398-MC74HC153ADTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC153
Introduction Date January 14, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC74HC153ADTR2G CAD Model

Description

ON Semiconductor MC74HC153ADTR2G Dual 4-Input Multiplexer

The ON Semiconductor MC74HC153ADTR2G is a high-performance integrated circuit that functions as a dual 4-input multiplexer, designed to address the requirements of complex digital systems. This particular IC is a part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology, ensuring low power consumption while maintaining high speed.

The MC74HC153ADTR2G features two separate 4-input multiplexers with common select inputs and separate enable inputs. Each multiplexer has four binary control inputs (A, B, C, and D) and an enable input (E\). When the enable input is high, the multiplexer is inhibited and the output takes on a high impedance state, effectively disconnecting it from the circuit. This feature allows for the potential of using the device in bus-oriented systems.

Select inputs (A and B) are common to both multiplexers and determine which one of the inputs is routed to the output. The logic level present at the selected input is passed to the output when the enable input is low, making the device operate as a standard 4-input multiplexer.

The MC74HC153ADTR2G offers a wide operating voltage range from 2V to 6V and can interface with TTL levels, making it highly versatile for use in various digital applications. Its outputs can drive up to 10 LSTTL loads, and the high noise immunity characteristic of CMOS technology is evident in this component.

ON Semiconductor has packaged this IC in a TSSOP-16 package, which is conducive for space-saving in PCB design. The part is also characterized for operation from -55°C to 125°C, ensuring reliable performance across a broad range of environmental conditions.

Applications for the MC74HC153ADTR2G include signal gating, data routing, and multiplexing various digital signals in telecommunication, computers, and industrial systems. With its low power consumption and high-speed operation, this multiplexer is an excellent choice for designers looking to optimize their digital systems for efficiency and performance.

Overall, the ON Semiconductor MC74HC153ADTR2G is a robust and reliable component that offers the functionality needed for complex digital multiplexing tasks, while also providing the benefits of CMOS technology.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2824 $57.8920
500+ $0.2318 $115.9000
775+ $0.2245 $173.9875
1,065+ $0.2173 $231.4245
1,375+ $0.2101 $288.8875
1,845+ $0.1883 $347.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess