EN
  • EN
  • DE

SY100EL56VZC-TR

Part No SY100EL56VZC-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DIFF DIG MULTPL 2X2:1 20SOIC / Differential Digital Multiplexer 2 x 2:1 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EL56
Other Names SY100EL56VZC TR,SY100EL56VZC TR,SY100EL56VZCTR,SY100EL56VZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257019-SY100EL56VZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL56VZC-TR CAD Model

Description

The SY100EL56VZC-TR is a high-performance dual differential 2:1 multiplexer from Microchip Technology's portfolio of precision integrated circuits. This component is designed for use in applications requiring very high-speed data processing and signal routing, making it a perfect fit for telecommunication, data communication, and high-speed computer systems.

Built on advanced high-speed bipolar technology, the SY100EL56VZC-TR offers exceptional performance that includes a very low propagation delay typically under 500ps. This feature is crucial for maintaining signal integrity in high-speed data paths. The device operates over a wide voltage range of 4.2V to 5.5V, which provides design flexibility and compatibility with various system voltages.

The SY100EL56VZC-TR is equipped with two fully differential data paths, each with its own select input. This allows the multiplexer to switch between two input signals without introducing significant noise or distortion. The differential nature of the inputs and outputs ensures that the SY100EL56VZC-TR can handle high-speed signals with reduced electromagnetic interference (EMI) and increased immunity to external noise, which is critical for maintaining data integrity.

The device is offered in a compact 20-lead TSSOP package, which is surface-mountable and suitable for space-constrained applications. The SY100EL56VZC-TR also features an industrial temperature range of -40°C to +85°C, allowing it to operate reliably in harsh environmental conditions.

Microchip Technology has designed the SY100EL56VZC-TR with an eye on ease of use and interoperability. The multiplexer is fully compatible with LVPECL systems and includes internal 75kΩ input pull-down resistors. This ensures that the device can be easily integrated into existing designs without the need for additional external components.

In summary, the SY100EL56VZC-TR is a robust and reliable solution for designers looking to manage high-speed signals within their electronic systems. Its combination of speed, flexibility, and compact form factor make it an ideal choice for a wide range of applications in the modern digital landscape.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess